EN
  • EN
  • DE

TLE2024AIDW

Part No TLE2024AIDW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EXCALIBUR HIGH-SPEED LOW-POWER PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.7V/μs
Gain Bandwidth Product 2.8MHz
Current - Input Bias 45nA
Voltage - Input Offset 750μV
Supply Current 1.05mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 4V ~ 40V, ±2V ~ 20V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TLE2024A
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1269263-TLE2024AIDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2024AIDW CAD Model

Description

The TLE2024AIDW is a high-performance, precision operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier stands out for its robust design, making it suitable for a wide range of applications, including industrial, automotive, and communications systems.

Key Features

  • Quad Operational Amplifiers: The TLE2024AIDW contains four independent op-amps, providing flexibility and reducing the number of components required in multi-channel applications.
  • Wide Supply Range: It operates on a supply voltage ranging from 4.5V to 18V, accommodating various power systems and ensuring compatibility with both single and dual supply operations.
  • Low Offset Voltage: The device offers a low input offset voltage, which enhances accuracy and stability in high-precision circuits.
  • High Input Impedance: With a high input impedance, the TLE2024AIDW minimizes the load on the input signal source, thus preserving signal integrity.
  • Extended Temperature Range: The operational amplifier can operate over an extended temperature range, making it ideal for harsh environments.

Applications

The versatility of the TLE2024AIDW allows it to be used in a variety of applications:

  • Analog signal conditioning
  • Data acquisition systems
  • Active filtering
  • Instrumentation
  • Audio processing

Package and Quality

The TLE2024AIDW is offered in a SOIC-16 (DW) package, which is compact and suitable for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is no exception. It is designed to meet rigorous industry specifications, ensuring reliability and performance in critical systems.

Conclusion

With its combination of features, the TLE2024AIDW from Texas Instruments represents a reliable solution for designers looking to incorporate a high-quality, quad operational amplifier into their systems. Its robust design, coupled with Texas Instruments' reputation for quality, makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1727 $51.7270
24+ $4.2443 $101.8632
37+ $4.1116 $152.1292
51+ $3.9790 $202.9290
65+ $3.8464 $250.0160
87+ $3.4485 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess