The TLE2071ACDRG4 is a high-performance, single-supply operational amplifier from Texas Instruments, designed to offer a blend of speed, low input bias currents, and reduced power consumption. This operational amplifier is part of the Excalibur low-noise, high-speed family, making it an ideal choice for a broad range of applications, including audio, telecommunications, and instrumentation.
Key Features
- Low Noise Performance: The TLE2071ACDRG4 is designed to have low voltage noise, which is crucial for sensitive applications where signal integrity is paramount.
- Wide Bandwidth: With a bandwidth of 10MHz, this op-amp can handle a wide range of frequencies, making it suitable for various signal processing tasks.
- High Output Drive Capability: Capable of delivering high currents to the load, this device can drive capacitive loads with ease, a feature that is often required in digital-to-analog conversion and buffering applications.
- Single-Supply Operation: It operates from a single supply ranging from 4.5V to 36V, or dual supplies of ±2.25V to ±18V, providing flexibility in different circuit configurations.
- Low Input Bias Current: The device exhibits a low input bias current, making it suitable for high-impedance sources and precision applications.
- Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device is protected from overheating, thereby enhancing its reliability and longevity.
Applications
The versatility of the TLE2071ACDRG4 allows it to be integrated into a wide array of applications. It is particularly well-suited for:
- Professional audio equipment
- Active filters and signal conditioning
- Data acquisition systems
- Analog-to-digital converters
- Telecommunication systems
- Battery-powered devices
Package and Quality
The TLE2071ACDRG4 comes in a compact SOIC-8 package, providing a space-efficient solution for PCB layouts. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and durability. Whether you're designing for consumer electronics or industrial applications, the TLE2071ACDRG4 offers a reliable and efficient solution for your operational amplifier needs.