EN
  • EN
  • DE

TLE2072AMJGB

Part No TLE2072AMJGB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 45V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 20 pA
Voltage - Input Offset 700 µV
Current - Supply 3.1mA (x2 Channels)
Current - Output / Channel 48 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 38 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 12 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686652-TLE2072AMJGB
Ultra Librarian 3D Model Ultra Librarian TLE2072AMJGB CAD Model

Description

The TLE2072AMJGB is a high-performance, dual operational amplifier (op-amp) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This precision op-amp offers users a unique combination of features that make it ideal for a wide range of applications, including audio processing, active filters, and sensor amplification.

Key Features

  • Low Noise Performance: The TLE2072AMJGB boasts a low noise density, making it suitable for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • High Output Drive Capability: With its ability to drive high levels of current, this op-amp can power a variety of loads without sacrificing performance.
  • Wide Bandwidth: It offers a wide bandwidth that ensures signals are amplified with high fidelity, preserving the integrity of the original signal.
  • Low Total Harmonic Distortion (THD): The device maintains low distortion levels, which is critical for maintaining audio quality in sound reproduction systems.
  • High Slew Rate: The high slew rate of the TLE2072AMJGB allows for rapid changes in the output voltage, enabling it to respond quickly to changes in the input signal.

Specifications

Parameter Value
Number of Channels 2
Supply Voltage (Min) ±4.5V
Supply Voltage (Max) ±18V
Input Offset Voltage 3mV
Operating Temperature Range -55°C to +125°C

Applications

The TLE2072AMJGB is versatile and can be used in various applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Data Acquisition Systems
  • Analog Signal Conditioning
  • Instrumentation

In conclusion, the TLE2072AMJGB from Texas Instruments is a robust, high-fidelity op-amp that delivers exceptional performance for demanding applications. Its combination of low noise, high output drive, and wide bandwidth make it an excellent choice for professionals seeking quality and reliability in their circuit designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5598 $83.1196
3+ $34.1003 $102.3009
5+ $33.0347 $165.1735
7+ $31.9690 $223.7830
9+ $30.9034 $278.1306
11+ $27.7065 $304.7715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess