EN
  • EN
  • DE
  • IT

TLE2072CD

Part No TLE2072CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EXCALIBUR LOW-NOISE HIGH-SPEED JFET-INPUT OPERATIONAL AMPLIFIERS | IC OPAMP JFET 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Slew Rate 45V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 20pA
Voltage - Input Offset 1.1mV
Supply Current 3.1mA
Current - Output / Channel 48mA
Supply Voltage , Single/Dual (±) 4.5V ~ 38V, ±2.25V ~ 19V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLE2072
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1269341-TLE2072CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLE2072CD CAD Model

Description

Texas Instruments TLE2072CD Precision Operational Amplifier

The TLE2072CD from Texas Instruments is a high-performance, dual operational amplifier that combines a wide range of advanced features, making it an ideal choice for a myriad of applications. This precision op-amp is designed to offer users improved performance over standard industry devices such as the TL072 and similar amplifiers.

Key Features:

  • Low Noise: The device features a low noise level, making it suitable for high-fidelity and audio applications.
  • High Output Drive Capability: It can drive 600Ω loads to ±10V power supplies, ensuring wide compatibility with a range of devices.
  • Wide Supply Range: It operates from a supply voltage range of ±4V to ±15V, accommodating various power requirements.
  • Low Power Consumption: With a typical low supply current of 2.5mA per channel, the TLE2072CD is optimized for low-power applications.
  • High Slew Rate: It offers a high slew rate of 16V/µs, which is beneficial for fast signal processing applications.
  • Stable Operation: The op-amp provides phase-reversal protection, ensuring stable operation even with improper input levels.

Applications:

The TLE2072CD is versatile and can be used in a variety of applications, including:

  • Professional audio equipment
  • Active filters
  • Test and measurement systems
  • Signal conditioning
  • Data acquisition systems
  • Industrial process controls
  • Analog-to-digital converters

Package and Quality:

Encased in an 8-pin SOIC package, the TLE2072CD is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs. Texas Instruments ensures high standards of quality and reliability, making this operational amplifier a trustworthy component for precision electronics design.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9141 $52.4538
42+ $2.3910 $100.4220
65+ $2.3163 $150.5595
90+ $2.2416 $201.7440
116+ $2.1669 $251.3604
155+ $1.9427 $301.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,452 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess