EN
  • EN
  • DE

TLE2072QDRG4Q1

Part No TLE2072QDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EXCALIBUR LOW-NOISE HIGH-SPEED JFET-INPUT OPERATIONAL AMPLIFIERS | IC OPAMP JFET 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type J-FET
Slew Rate 45V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 20pA
Voltage - Input Offset 1.1mV
Supply Current 3.1mA
Current - Output / Channel 48mA
Supply Voltage , Single/Dual (±) 4.5V ~ 38V, ±2.25V ~ 19V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLE2072
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1269344-TLE2072QDRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2072QDRG4Q1 CAD Model

Description

Product Overview: TLE2072QDRG4Q1 from Texas Instruments

The TLE2072QDRG4Q1 is a high-performance, dual operational amplifier produced by Texas Instruments, designed to meet a wide range of applications requiring high output drive and minimal distortion. This device is part of the Excalibur low-noise operational amplifier series and features a JFET-input stage to ensure low input bias and offset currents.

Key Features

  • Low Noise: The TLE2072QDRG4Q1 offers a low noise floor, making it ideal for audio applications, instrumentation, and other sensitive analog circuits.
  • High Output Drive: Capable of delivering high current to drive capacitive loads, this operational amplifier is suitable for a variety of demanding applications.
  • Wide Bandwidth: With a wide bandwidth, the TLE2072QDRG4Q1 ensures fast response times and is capable of operating in high-speed signal processing applications.
  • Low Power Consumption: Despite its high performance, the amplifier is designed to consume minimal power, making it suitable for battery-powered devices.
  • Robust Design: The device features a robust design that includes built-in electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.

Applications

The versatility of the TLE2072QDRG4Q1 allows it to be used in a broad range of applications. It is particularly well-suited for high-fidelity audio equipment, active filters, fast operational amplifiers for video processing, and other signal conditioning tasks. Additionally, its precision characteristics make it a good choice for use in measurement equipment and medical devices where accuracy is crucial.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLE2072QDRG4Q1 is no exception. It is built to meet stringent quality standards, ensuring high reliability and performance consistency. This product is available in a 8-Pin SOIC package, providing a compact solution for space-constrained applications.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess