EN
  • EN
  • DE

TLIN10285DRBRQ1

Part No TLIN10285DRBRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VSON  /  1/1 Transceiver LIN 8-SON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 500 mV
Data Rate 100Kbps
Voltage - Supply 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TLIN10285
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLIN10285DRBRQ1DKR,296-TLIN10285DRBRQ1CT,296-TLIN10285DRBRQ1TR
Standard Package 3,000
Win Source Part Number 1099790-TLIN10285DRBRQ1
Ultra Librarian 3D Model Ultra Librarian TLIN10285DRBRQ1 CAD Model

Description

The TLIN10285DRBRQ1 from Texas Instruments is a robust, automotive-grade Local Interconnect Network (LIN) transceiver designed to interface between a LIN master/slave controller and the physical LIN bus. It is specifically engineered to meet the stringent requirements of in-vehicle networks for data communication between various electronic control units (ECUs).

Key Features

  • Compliance: Fully compliant with LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 standards, ensuring broad compatibility with LIN networks.
  • Operating Voltage: Wide operating voltage range from 5.5V to 27V, making it suitable for various automotive applications.
  • Temperature Range: Designed to operate in harsh automotive environments with a temperature range of -40°C to +125°C.
  • Low Power Mode: Features a low-power sleep mode with a typical current draw of 15 µA, reducing power consumption when the network is inactive.
  • Protection Features: Equipped with robust protection features such as thermal shutdown, overcurrent protection, and loss of ground and battery protection.
  • Wake-Up Capability: Supports wake-up via LIN bus and external wake-up with a dedicated pin, ensuring the network can be activated when needed.

Applications

TLIN10285DRBRQ1 is ideal for a wide range of automotive applications that require reliable data communication, including:

  • Body control modules
  • Door modules
  • Seat control
  • Climate control
  • Lighting control

Package and Quality

This transceiver comes in an 8-pin SON package, which is not only space-efficient but also ensures reliable operation under thermal stress. It is qualified for automotive applications in accordance with AEC-Q100 standards, which is a testament to its high reliability and performance under the rigorous conditions typical of automotive environments.

Manufacturer Support

Texas Instruments provides comprehensive technical support for the TLIN10285DRBRQ1, including detailed datasheets, application notes, and design resources to facilitate the integration of the transceiver into automotive systems.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5980 $50.8300
205+ $0.4907 $100.5935
320+ $0.4754 $152.1280
435+ $0.4600 $200.1000
565+ $0.4447 $251.2555
755+ $0.3987 $301.0185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess