EN
  • EN
  • DE

ATSAMA5D24C-CU

Part No ATSAMA5D24C-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 256TFBGA / ARM® Cortex®-A5 SAMA5D2 Microcontroller IC 500MHz 256-TFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAMA5D2
Package Tray
Core Processor ARM® Cortex®-A5
Speed 500MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 256-TFBGA
Supplier Device Package 256-TFBGA (8x8)
Base Product Number ATSAMA5D
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339551-ATSAMA5D24C-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D24C-CU CAD Model

Description

Microchip Technology's ATSAMA5D24C-CU Microprocessor

The ATSAMA5D24C-CU is a high-performance, ultra-low-power microprocessor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microprocessor is based on the ARM Cortex-A5 processor, delivering a balance of efficiency and power for a variety of applications.

Key Features:

  • Processor Core: ARM Cortex-A5 operating at up to 500 MHz, which provides a perfect solution for balancing power consumption with processing capability.
  • Memory: Integrated with a 128 KB of L2 cache and a memory management unit to enhance performance, the ATSAMA5D24C-CU supports multiple external memory interfaces, including DDR2/DDR3/LPDDR2/LPDDR3, NAND Flash, QSPI Flash, and eMMC.
  • Power Efficiency: Designed for power-sensitive applications, it features a low-power mode that significantly reduces power consumption during idle or low-activity periods.
  • Connectivity: Offers a comprehensive set of peripherals for connectivity, including Gigabit Ethernet, high-speed USB, CAN, and more, supporting a wide range of industrial and consumer applications.
  • Graphics Integration: Comes with an LCD controller that supports up to WUXGA resolution, enabling sophisticated user interfaces and high-quality displays.
  • Security: Equipped with advanced security features such as secure boot, hardware encryption engines, and a true random number generator to ensure data protection and secure operations.
  • Package: Available in a 361-ball BGA package, it is designed for compact and integrated designs.

Applications:

The ATSAMA5D24C-CU is versatile and can be used in a range of applications including but not limited to:

  • Industrial control systems
  • Smart energy gateways
  • Healthcare devices
  • Home automation systems
  • Human Machine Interface (HMI)

With its robust architecture, the ATSAMA5D24C-CU from Microchip Technology is a reliable choice for designers who require a scalable, secure, and power-efficient microprocessor. Whether it's for sophisticated user interfaces, connected devices, or secure control systems, the ATSAMA5D24C-CU brings performance and low-power operation to the forefront of embedded design.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess