EN
  • EN
  • DE

STM32G431K6U3

Part No STM32G431K6U3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000202-STM32G431K6U3
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32G4
Package Tray
Core Processor ARM® Cortex®-M4F
Speed 170MHz
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian STM32G431K6U3 CAD Model

Description

STM32G431K6U3 Microcontroller by STMicroelectronics

The STM32G431K6U3 is a cutting-edge microcontroller unit (MCU) from the renowned STM32G4 series, crafted by the semiconductor pioneer STMicroelectronics. This high-performance MCU is designed to meet the rigorous demands of modern embedded applications, particularly excelling in projects that require a perfect blend of power efficiency and computing robustness.

At the heart of the STM32G431K6U3 lies a 32-bit ARM Cortex-M4 core, featuring a floating-point unit (FPU) and a frequency of up to 170 MHz. This core enables the MCU to handle complex mathematical computations and digital signal processing tasks with ease, making it a suitable choice for advanced control systems, consumer electronics, and Internet of Things (IoT) devices.

With a memory configuration that includes 32KB of RAM and 128KB of Flash memory, the STM32G431K6U3 ensures ample space for application code and data storage. This generous memory provision allows developers to implement sophisticated programs without the need for external memory components, simplifying design and reducing system costs.

The device is equipped with a rich set of peripherals that enhance its connectivity and control capabilities. Notable features include multiple 16-bit timers, a 32-bit timer, as well as watchdog timers. It also boasts advanced-control timers, making it an ideal candidate for motor control applications. For communication purposes, the MCU provides a variety of options such as I2C, USARTs, SPI, and USB interfaces, allowing seamless integration with other digital systems and peripherals.

One of the standout features of the STM32G431K6U3 is its support for analog functionalities with multiple 12-bit ADCs, two DAC channels, and comparators. These features are particularly useful for applications requiring precise monitoring and control of analog signals, such as sensor interfacing and analog feedback control systems.

STMicroelectronics has also prioritized safety and reliability in the design of this MCU, incorporating features like CRC calculation unit and hardware memory protection to ensure data integrity and secure operation. Furthermore, the STM32G431K6U3 is available in UFQFPN32 package, which is suitable for space-constrained applications while still offering excellent thermal performance.

Overall, the STM32G431K6U3 by STMicroelectronics is an exceptional MCU that offers a perfect balance of performance, power efficiency, and features, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4267 $50.9607
51+ $1.9912 $101.5512
78+ $1.9289 $150.4542
108+ $1.8667 $201.6036
139+ $1.8045 $250.8255
186+ $1.6178 $300.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess