EN
  • EN
  • DE
  • IT

TLK1501IRCPR

Part No TLK1501IRCPR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 0.6 TO 1.5 GBPS TRANSCEIVER | IC TRANSCR 0.6-1.5GBPS 64HVQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Serializer/Deserializer
Data Rate 1.5Gbps
Input Type LVTTL
Output Type CML
Number of Inputs 16/1
Number of Outputs 1/16
Supply Voltage (V) 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFP Exposed Pad
Supplier Device Package 64-HVQFP
Family Part Number TLK1501
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1269652-TLK1501IRCPR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK1501IRCPR CAD Model

Description

The TLK1501IRCPR is a high-speed, low-power serial transceiver from Texas Instruments, designed to meet the rigorous demands of high-speed data communication in modern networking and telecommunication systems. This transceiver is part of the TLK1501 family, which is known for its robust performance and reliability.

Key Features:

  • Data Rate: The device supports a wide range of data rates from 0.6 Gbps to 1.5 Gbps, making it suitable for various applications such as backplane interconnects, high-speed data transfers, and telecommunications infrastructure.
  • Interface: It comes with a flexible parallel interface that can be easily connected to FPGAs or ASICs, providing a seamless data path for high-speed signals.
  • Signal Integrity: Integrated signal conditioning features, including programmable equalization and de-emphasis, ensure optimal signal integrity over long cable lengths and backplanes.
  • Low Power Consumption: Designed for efficiency, the TLK1501IRCPR operates with a low power consumption, minimizing the thermal footprint and enabling the use in power-sensitive applications.
  • Hot-Pluggable: The device supports hot-plugging, allowing for the addition or removal of components without the need to power down the system, increasing the flexibility and maintainability of the system.
  • Industrial Temperature Range: It is capable of operating within an industrial temperature range, ensuring reliable performance under extreme conditions.
  • Form Factor: Packaged in a compact 64-pin QFP (Quad Flat Package), the TLK1501IRCPR is designed for space-constrained applications.

Applications:

The TLK1501IRCPR is ideally suited for a variety of applications, including:

  • High-speed point-to-point data links
  • Telecommunication and networking equipment
  • Serial backplane applications
  • Proprietary system interconnects
  • Industrial control systems

With its combination of high-speed data transfer capabilities, low power consumption, and robust signal integrity features, the TLK1501IRCPR from Texas Instruments is a versatile solution that meets the needs of complex digital systems requiring reliable high-speed communication.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $16.3175
National Semiconductor (TI)
DS99R121TVS/NOPB
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL 64TSSOP
Lowest to $11.6204
Texas Instruments
IC DESERIALIZER 65MHZ 48WQFN
Lowest to $22.9648
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
INTERFACE IC MISC
Lowest to $9.6204
National Semiconductor (TI)
DS99R122TVS/NOPB
Lowest to $116.2377
Nisshinbo Micro Devices Inc.
16-BIT SERIAL TO PARALLEL CONVER
Lowest to $8.2170
THine Electronics, Inc.
1LANE V-BY-ONEHS_LVCMOS 64QFN
Lowest to $5.3294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3402 $70.0206
6+ $19.1510 $114.9060
10+ $18.5525 $185.5250
13+ $17.9540 $233.4020
17+ $17.3556 $295.0452
22+ $15.5602 $342.3244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess