EN
  • EN
  • DE

TLK2201JRGQE

Part No TLK2201JRGQE
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL 1/1 80BGA MICRSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Full IEEE 802.3 80-BGA MICROSTAR JUNIOR (5x5)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 80-VFBGA
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Family Name TLK220
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-10486, -296-10486-ND, -296-10486, 296-10486-5-ND, 296-10486-5
Quantity per package 360
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936768-TLK2201JRGQE
Ultra Librarian 3D Model Ultra Librarian TLK2201JRGQE CAD Model

Description

The TLK2201JRGQE from Texas Instruments is a high-speed, single-channel transceiver that is part of the TLK2201 family. It is designed to meet the rigorous demands of high-speed data transmission systems. The device operates at a blazing speed of up to 10 Gbps, making it an ideal solution for applications requiring rapid data transfer, such as backplane interconnects, high-speed data I/O ports, and point-to-point baseband data transmission.

This transceiver integrates a Serializer/Deserializer (SerDes) function, which simplifies board design and saves space by reducing the number of traces between devices. This is particularly beneficial for complex systems where space and signal integrity are at a premium. The TLK2201JRGQE is capable of transmitting and receiving data across copper or optical media, providing designers with flexibility in terms of physical medium choice.

The TLK2201JRGQE supports a wide range of data rates, from 600 Mbps to 10 Gbps, without the need for an external reference clock, thanks to its on-chip clock and data recovery (CDR) circuitry. This feature ensures robust operation over various data rates and contributes to the ease of integration into different system architectures.

With its low power consumption and small footprint, the TLK2201JRGQE is suitable for high-density applications. The device is offered in a compact 64-pin QFN (Quad Flat No-leads) package, which minimizes board space and enhances thermal performance. It also features programmable functions such as output swing, equalization, and pre-emphasis, allowing the transceiver to be optimized for specific channel conditions.

Additionally, the TLK2201JRGQE provides advanced diagnostic features. It includes a loss of signal (LOS) detection, which can be used to manage power-down modes or to signal a system controller of a fault condition. This capability is critical in maintaining the integrity and reliability of high-speed communication links.

In summary, the TLK2201JRGQE by Texas Instruments is a versatile and efficient solution for high-speed data transfer in a variety of digital communication systems. Its high data rate capability, integration of SerDes, and diagnostic features make it a robust choice for engineers looking to enhance their system performance.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess