EN
  • EN
  • DE

TLK2711AJRZQE

Part No TLK2711AJRZQE
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 1.6-2.7GBPS 80-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Number of Drivers/Receivers 16/16
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 055031-TLK2711AJRZQE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK2711AJRZQE CAD Model

Description

Overview of Texas Instruments TLK2711AJRZQE

The TLK2711AJRZQE is a high-speed communication integrated circuit developed by Texas Instruments, designed for robust serial data transmission. This device is a part of the TLK2711 family, which is known for its exceptional performance in multi-gigabit signal transmission. The TLK2711AJRZQE operates at a blazing speed of 1.6 to 2.5 Gbps, making it an ideal choice for applications that require fast data transfer rates such as telecommunications, data acquisition, and video transmission systems.

Key Features

  • High-Speed Data Transfers: With a data rate range of 1.6 Gbps to 2.5 Gbps, the TLK2711AJRZQE ensures rapid data transmission for high-bandwidth applications.
  • Signal Integrity: The device incorporates advanced techniques to maintain signal integrity over long distances, reducing the risk of data corruption.
  • Low Power Consumption: Designed with efficiency in mind, it offers a low-power solution, which is critical for power-sensitive applications.
  • Flexibility: The TLK2711AJRZQE supports various industry-standard interfaces, providing flexibility in system design and integration.
  • Robustness: Texas Instruments' commitment to quality means that this product is built to handle the rigors of industrial environments, ensuring reliable operation under varied conditions.

Applications

  • Telecommunications Equipment
  • Data Acquisition Systems
  • Video Transmission Systems
  • High-speed Backplanes
  • Networking Equipment and Switches

The TLK2711AJRZQE comes in a compact 64-VQFN (RZQ) package, which is conducive to space-constrained applications. Its hot-plug protection feature prevents damage during unplanned connects and disconnects, which is essential for maintaining system integrity and reducing downtime. The device's programmability and diagnostic features also contribute to easier implementation and maintenance, making it a user-friendly option for system designers.

Overall, the TLK2711AJRZQE from Texas Instruments is a robust, high-performance solution for any application requiring high-speed serial data communication. Its blend of speed, power efficiency, and reliability makes it a top choice for cutting-edge communication systems.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess