EN
  • EN
  • DE

TLS2271BZ

Part No TLS2271BZ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033369-TLS2271BZ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLS2271BZ CAD Model

Description

The Texas Instruments TLS2271BZ is a high-performance, precision analog-to-digital converter (ADC) that offers exceptional accuracy and stability. This component is part of Texas Instruments' extensive range of integrated circuits designed for sophisticated signal processing tasks. It is an ideal choice for applications requiring precise data acquisition, such as industrial control systems, medical instrumentation, and high-end consumer electronics.

The TLS2271BZ features a 16-bit resolution, which ensures that it can capture and convert analog signals with a high degree of granularity. This is particularly important in applications where the integrity of the signal is paramount, such as in medical devices that monitor vital signs or in industrial sensors that need to detect minute changes in environmental conditions.

With a robust architecture, the TLS2271BZ is designed to operate reliably in challenging environments. It can handle a wide range of input voltages and is characterized by its low power consumption, making it suitable for battery-powered devices. The device also includes a variety of built-in features to enhance its performance, such as programmable gain amplifiers and a flexible input multiplexer, allowing it to adapt to various signal sources.

Integration with other Texas Instruments components is streamlined thanks to the TLS2271BZ's compatibility with SPI, I2C, and other serial interfaces. This ensures that designers can easily incorporate the ADC into their systems with minimal hassle. Additionally, the device's small form factor allows it to fit into compact PCB layouts, saving space in tight designs.

For engineers and designers looking for a reliable and accurate ADC solution, the Texas Instruments TLS2271BZ stands out as a top-tier option. Its combination of high resolution, low power consumption, and flexible interfacing options make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess