EN
  • EN
  • DE
  • IT

TLV1117-15IDRJR

Part No TLV1117-15IDRJR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 1.5V
Voltage Dropout (Maximum) 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 15mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-SON (4x4)
Win Source Part Number 1269899-TLV1117-15IDRJR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV1117
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TLV1117-15IDRJR CAD Model

Description

TLV1117-15IDRJR - Texas Instruments

The TLV1117-15IDRJR from Texas Instruments is a robust, low-dropout voltage regulator designed for applications requiring a regulated 1.5V output from an input voltage that can vary significantly. Ideal for powering sensitive digital and analog components, this LDO regulator offers a fixed output with high accuracy and low dropout voltage.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is essential for maintaining stable operation in sensitive electronics.
  • Dropout Voltage: With a low dropout voltage, the TLV1117-15IDRJR ensures efficient operation, even when the input-to-output voltage differential is minimal, making it suitable for battery-powered devices.
  • Current Capacity: It can deliver up to 800mA of output current, which is sufficient for a wide range of applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: The current limit feature helps to safeguard both the regulator and the downstream components from excessive current draw.
  • Package: This component comes in a compact SOT-223 package, which is suitable for space-constrained applications.

Applications

The TLV1117-15IDRJR is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Microcontroller Power Supplies
  • Point-of-Load Applications
  • Peripheral Power Supplies

Quality and Reliability

As a product of Texas Instruments, the TLV1117-15IDRJR is manufactured to high standards, ensuring reliable performance in a range of conditions. Its robust design and built-in protection features make it a preferred choice for designers looking for a dependable power management solution.

Conclusion

In conclusion, the TLV1117-15IDRJR is an excellent choice for anyone in need of a stable, low-dropout 1.5V regulator. With its combination of features, including low dropout voltage, thermal and overcurrent protection, and its ability to deliver up to 800mA of output current, this LDO from Texas Instruments stands out as a reliable and efficient solution for a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess