EN
  • EN
  • DE

TLV1117CKTTRG3

Part No TLV1117CKTTRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13.7V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1108998-TLV1117CKTTRG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV1117CKTTRG3 CAD Model

Description

Overview of Texas Instruments TLV1117CKTTRG3

The Texas Instruments TLV1117CKTTRG3 is a member of the TLV1117 series, a family of low-dropout (LDO) linear voltage regulators that offer the benefits of high input voltage, low dropout voltage, and low-power operation. This particular product is designed to provide a reliable power supply solution for a wide range of applications, including consumer electronics, industrial hardware, and embedded systems.

Key Features

  • Output Voltage: The TLV1117CKTTRG3 provides a fixed output voltage, ensuring a stable and regulated power supply for sensitive electronic components.
  • Dropout Voltage: Featuring a low dropout voltage, this LDO regulator maintains its output regulation with minimal difference between the input and output voltages, making it highly efficient in battery-powered devices.
  • Current Capability: It is capable of delivering up to 800mA of output current, suitable for a range of low to medium power applications.
  • Thermal Protection: The device includes built-in thermal protection, which safeguards it against overheating, thereby enhancing its reliability and longevity.
  • Peak Output Current: The regulator is designed to handle peak output current demands, ensuring stable performance even under varying load conditions.

Applications

The TLV1117CKTTRG3 is versatile and can be used in various applications that require a regulated power supply. Some common use cases include:

  • Consumer electronics such as televisions, audio equipment, and computers.
  • Industrial applications including automation systems, instrumentation, and control panels.
  • Embedded systems where stable voltage levels are crucial for microcontroller and microprocessor operation.

Package and Quality

The TLV1117CKTTRG3 comes in a compact SOT-223 package, which is suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. Texas Instruments ensures high-quality standards for its products, and this LDO regulator is no exception. It is designed to meet stringent industry requirements, providing a reliable solution for managing power in electronic circuits.

With its combination of features, the TLV1117CKTTRG3 from Texas Instruments stands out as a robust choice for designers looking to optimize their power management strategies in a variety of electronic applications.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess