EN
  • EN
  • DE

TLV1117LV28DCYR

Part No TLV1117LV28DCYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 1A SOT223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1A SOT-223-4
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-4
Family Name TLV1117
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-30590-1, 296-30590-2, -TLV1117LV28DCYR-NDR, -296-30590-1-ND, -296-30590-1, 296-30590-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900136-TLV1117LV28DCYR
Ultra Librarian 3D Model Ultra Librarian TLV1117LV28DCYR CAD Model

Description

Product Overview: TLV1117LV28DCYR from Texas Instruments

The TLV1117LV28DCYR is a robust low-dropout regulator (LDO) designed by Texas Instruments to provide a stable and reliable power supply for a wide range of applications. This device is particularly suitable for systems that require a fixed output voltage of 2.8V with a maximum output current of up to 1A. The LDO's low dropout voltage allows it to maintain regulation with a minimal difference between the input and output voltages, making it highly efficient for battery-operated devices.

One of the key features of the TLV1117LV28DCYR is its low quiescent current, which is particularly advantageous for portable and battery-powered applications where power conservation is critical. This contributes to an extended battery life, ensuring that devices remain operational for longer periods without the need for frequent recharging or battery replacement.

The device is packaged in a compact SOT-223 package, which is designed for surface-mount technology (SMT) and is compatible with automated assembly processes. This makes the TLV1117LV28DCYR an excellent choice for high-volume production and applications where space is at a premium.

For protection and reliability, the TLV1117LV28DCYR incorporates several safety features. It includes thermal shutdown and current limit protection, which safeguard the device and the system it powers from excessive temperatures and currents that could potentially cause damage. Additionally, the LDO is stable with output capacitors as low as 10µF, providing flexibility in design and ensuring stability under various load conditions.

This product from Texas Instruments is designed to meet the stringent requirements of a variety of electronic devices, including wireless communication equipment, portable media players, and other low-voltage applications. With its precise voltage regulation, low power consumption, and protective features, the TLV1117LV28DCYR is a reliable power management solution that enhances the performance and longevity of electronic systems.

Overall, the TLV1117LV28DCYR LDO from Texas Instruments is a high-quality component that offers a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2029 $50.7250
605+ $0.1665 $100.7325
930+ $0.1613 $150.0090
1,285+ $0.1561 $200.5885
1,660+ $0.1509 $250.4940
2,220+ $0.1353 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,640 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess