EN
  • EN
  • DE

TLV1701AIDBVT

Part No TLV1701AIDBVT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR SNGL 5SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Comparator General Purpose Open Collector SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV1701
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38576-6, -296-38576-1-ND, 296-38576-2, -296-38576-1, 296-38576-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900141-TLV1701AIDBVT
Ultra Librarian 3D Model Ultra Librarian TLV1701AIDBVT CAD Model

Description

The TLV1701AIDBVT is a precision operational amplifier from Texas Instruments that offers the perfect blend of performance and power efficiency. This op-amp is designed to operate with a single supply voltage ranging from 2.7V to 36V, or dual supplies of ±1.35V to ±18V, making it highly versatile for a wide range of applications.

Key Features:

  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of analog circuits by minimizing error.
  • Wide Supply Range: With a broad supply voltage range, the TLV1701AIDBVT is adaptable to various power environments, ensuring consistent performance across different applications.
  • Low Power Consumption: This operational amplifier is designed for power-sensitive applications, offering a balance between performance and power usage.
  • Robust Build: The device is built to withstand electrostatic discharge (ESD) events, ensuring durability and long-term reliability.
  • Wide Temperature Range: It can operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications:

The TLV1701AIDBVT is ideal for a variety of applications, including but not limited to:

  • Test and measurement equipment
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems

Package and Quality:

Encased in a compact SOT-23-5 package, the TLV1701AIDBVT is designed for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, ensuring that each product meets rigorous performance and reliability criteria.

With its combination of features, the TLV1701AIDBVT from Texas Instruments is an excellent choice for designers looking for an operational amplifier that provides precision, efficiency, and versatility without compromising on power consumption or space.

You May Also Be Interested in

NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Lowest to $2.9245
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $1.0268
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Micrel
Comparator with Reference
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NEC
Lowest to $1.5246
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess