EN
  • EN
  • DE

TLV1701AIDCKT

Part No TLV1701AIDCKT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR SNGL 5SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator General Purpose Open Collector SC-70-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name TLV1701
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-38684-6, 296-38684-1, 296-38684-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936853-TLV1701AIDCKT
Ultra Librarian 3D Model Ultra Librarian TLV1701AIDCKT CAD Model

Description

Product Overview: TLV1701AIDCKT

The TLV1701AIDCKT is a high-precision, single-channel comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the TLV170x family of comparators that are known for their reliability and performance in a wide range of applications. It offers a perfect blend of features that cater to systems requiring low power consumption and high accuracy.

Key Features

  • Supply Voltage: The TLV1701AIDCKT operates over a wide supply voltage range from 2.2 V to 36 V, or ±1.1 V to ±18 V in dual-supply applications. This flexibility makes it suitable for both battery-powered and line-powered applications.
  • Low Power Consumption: With a quiescent current of just 40 µA, this comparator is an excellent choice for power-sensitive applications.
  • Open-Drain Output: The device features an open-drain output stage, allowing for easy interfacing with different logic levels and the possibility to wire multiple outputs together for a wired-OR configuration.
  • Fast Response Time: The TLV1701AIDCKT boasts a propagation delay of typically 200 ns, ensuring swift response times for critical signal processing tasks.
  • Temperature Range: It is operational over the industrial temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.

Package and Quality

The TLV1701AIDCKT comes in a space-saving 5-pin SC-70 (SOT-323) package, ideal for compact designs where board space is at a premium. The device is also RoHS compliant and follows Texas Instruments' commitment to environmentally responsible manufacturing practices.

Applications

With its robust feature set, the TLV1701AIDCKT is well-suited for a variety of applications, including:

  • Threshold detection and level shifting
  • Battery monitoring systems
  • Window comparators
  • Zero-crossing detectors
  • Relay drivers
  • Industrial equipment
  • Automotive systems

Whether you're designing consumer electronics, automotive subsystems, or industrial equipment, the TLV1701AIDCKT provides a reliable and efficient solution for your voltage comparison needs. Its combination of low power, high accuracy, and versatile supply voltage range makes it an indispensable component in precision signal processing tasks.

You May Also Be Interested in

Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8395 $50.3700
150+ $0.6888 $103.3200
225+ $0.6673 $150.1425
310+ $0.6458 $200.1980
405+ $0.6242 $252.8010
540+ $0.5597 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess