EN
  • EN
  • DE

TLV2254IN

Part No TLV2254IN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOSE RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.12 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 140μA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.7 V ~ 8 V, ±1.35 V ~ 4 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1269993-TLV2254IN
Manufacturer Homepage www.ti.com
Family Name TLV2254
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2254IN CAD Model

Description

Product Overview: Texas Instruments TLV2254IN Operational Amplifier

The TLV2254IN is a high-performance, low-voltage operational amplifier from Texas Instruments, designed to offer a perfect blend of features for a wide range of applications. With its advanced design, this op-amp caters to the needs of modern circuits requiring low power consumption without compromising on speed or accuracy.

Key Features

  • Low Voltage Operation: The TLV2254IN is optimized for single or dual supplies as low as 2.7 V, which is ideal for battery-powered devices and other low voltage applications.
  • Rail-to-Rail Output: It features a rail-to-rail output stage, allowing the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Noise: The device boasts a low noise density, making it suitable for applications that require high signal integrity.
  • Low Power Consumption: It is designed for low power consumption, which is critical for extending the battery life in portable devices.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal fidelity.

Applications

The TLV2254IN is versatile and can be used in various applications, including:

  • Sensor amplifiers
  • Battery-powered devices
  • Active filters
  • Medical instrumentation
  • Audio electronics
  • Automotive systems

Technical Specifications

  • Supply Voltage Range: 2.7 V to 8 V
  • Number of Channels: 4
  • Slew Rate: 1.1 V/µs
  • Input Offset Voltage: 3 mV (max)
  • Operating Temperature Range: -40°C to 85°C
  • Package: PDIP (Plastic Dual In-line Package)

Quality and Reliability

The TLV2254IN is built to Texas Instruments' stringent quality standards, ensuring high reliability and performance consistency. It is available in a standard PDIP package, which is robust and easy to handle for manufacturing and prototyping purposes.

Whether you are designing a sophisticated medical device or a simple audio amplifier, the TLV2254IN from Texas Instruments provides the perfect balance of power efficiency, precision, and versatility to meet your design challenges.

You May Also Be Interested in

ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3152 $53.0432
37+ $2.7202 $100.6474
57+ $2.6352 $150.2064
79+ $2.5502 $201.4658
102+ $2.4652 $251.4504
136+ $2.2102 $300.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,330 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess