EN
  • EN
  • DE

TLV2262MJGB

Part No TLV2262MJGB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW VOLTAGE RAIL-TO-RAIL LOW POW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, LinCMOS™
Package Tube
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Push-Pull, Rail-to-Rail
Slew Rate 0.55V/µs
Gain Bandwidth Product 710 kHz
Current - Input Bias 50 pA
Voltage - Input Offset 300 µV
Current - Supply 400µA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 8 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 687315-TLV2262MJGB
Ultra Librarian 3D Model Ultra Librarian TLV2262MJGB CAD Model

Description

Product Overview: TLV2262MJGB from Texas Instruments

The TLV2262MJGB is a high-quality operational amplifier (op-amp) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This particular model is part of the TLV226x family, which is known for its low-power consumption and precision performance. The TLV2262MJGB is designed to meet the needs of a wide array of applications, ranging from battery-powered devices to industrial control systems.

Key Features

  • Low Power Consumption: The TLV2262MJGB is optimized for low-voltage operations, requiring a minimal supply current. This makes it an ideal choice for portable and battery-operated applications where power efficiency is critical.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 8V, providing designers with flexibility in various circuit configurations and ensuring compatibility with both digital and analog power supplies.
  • Output Swing: The device features rail-to-rail output swing, which maximizes the dynamic range and is particularly beneficial in single-supply operations.
  • Input Offset Voltage: With a low input offset voltage, the TLV2262MJGB ensures high accuracy in signal amplification, making it suitable for precision sensors and measurement devices.
  • Robust Design: The op-amp is designed to be robust with input protection against excessive voltage, ensuring reliability and longevity in harsh environments.

Applications

The TLV2262MJGB is versatile and can be used in a variety of applications, including:

  • Portable and handheld devices
  • Medical instrumentation
  • Analog signal conditioning
  • Data acquisition systems
  • Power supply control
  • Audio processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLV2262MJGB undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this op-amp to perform consistently over a wide range of temperatures and operating conditions.

Overall, the TLV2262MJGB from Texas Instruments represents a blend of power efficiency, precision, and durability, making it a top choice for engineers and designers looking to create high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess