EN
  • EN
  • DE

TLV2302IDR

Part No TLV2302IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Amplifier, Comparator
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLV2302
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 371124-TLV2302IDR
Ultra Librarian 3D Model Ultra Librarian TLV2302IDR CAD Model

Description

Product Overview: Texas Instruments TLV2302IDR

The Texas Instruments TLV2302IDR represents a remarkable achievement in the field of precision operational amplifiers. This product is designed to offer a perfect blend of performance, reliability, and versatility, making it an ideal choice for a wide array of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Dual Operational Amplifier: The TLV2302IDR contains two independent op-amps, allowing for flexible circuit designs.
  • Low Power Consumption: With a quiescent current of just 10 µA per channel, this device is optimized for battery-powered and low-power applications.
  • Wide Supply Range: The device operates from a single supply voltage ranging from 2.7V to 16V or a dual supply setup from ±1.35V to ±8V, making it adaptable to various circuit configurations.
  • High Input Impedance: The op-amps feature a high input impedance, minimizing the loading effect on the input source and preserving signal integrity.
  • Low Input Offset Voltage: The precision of the TLV2302IDR is highlighted by its low input offset voltage, which ensures accurate signal amplification with minimal error.
  • Robust ESD Protection: The device is equipped with an integrated ESD protection circuitry, safeguarding it against electrostatic discharges and enhancing its durability.
  • Rail-to-Rail Output: The op-amps can drive their output voltage to both supply rails, providing a wide output swing and maximizing dynamic range.

Applications

The TLV2302IDR is well-suited for a variety of applications. It is commonly used in sensor signal conditioning, active filters, and low-power medical devices. Additionally, its precision and low power consumption make it an excellent choice for portable instrumentation and battery management systems.

Package and Availability

The TLV2302IDR is available in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. This product is part of Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry and is widely available through various distributors and direct from Texas Instruments.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9586 $50.9236
63+ $1.6070 $101.2410
97+ $1.5568 $151.0096
133+ $1.5066 $200.3778
172+ $1.4564 $250.5008
230+ $1.3057 $300.3110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess