EN
  • EN
  • DE

TLV2371TDA2

Part No TLV2371TDA2
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO 8SOIC / Op Amp GP R-R I/O ±8V/16V 6-Pin Bare Die Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
Mounting SMD
Package Die
Manufacturer Package Die
Win Source Part Number 797091-TLV2371TDA2
Popularity Medium
Supply and Demand Status Limited
Family Name TLV2371-DIE
Introduction Date April 01, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV2371TDA2 CAD Model

Description

The TLV2371TDA2 is a high-performance operational amplifier (op-amp) produced by Texas Instruments, known for its precision and power efficiency. This single-supply op-amp is part of the TLV237x family, which is designed to operate with a wide range of power supplies while maintaining excellent stability and low noise.

Key Features

  • Wide Supply Range: The TLV2371TDA2 can operate from a single supply voltage ranging from 2.7V to 16V, or dual supplies of ±1.35V to ±8V, making it versatile for various applications.
  • Low Quiescent Current: With a quiescent current of just 850 µA, this op-amp is optimized for low-power applications without compromising performance.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly beneficial in low-voltage applications.
  • High Output Drive: Capable of delivering a high output current, the TLV2371TDA2 can drive capacitive loads while maintaining stability, making it suitable for buffering and driving ADC inputs.
  • MicroPower Performance: Ideal for battery-powered devices, the op-amp combines micro-power consumption with excellent accuracy and bandwidth.

Applications

The TLV2371TDA2 is well-suited for a wide range of applications, including:

  • Sensor amplification and signal conditioning
  • Battery-powered and portable devices
  • Analog filters and data acquisition systems
  • Medical instrumentation
  • Automotive controls and electronics

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The TLV2371TDA2 is no exception, as it is designed to meet the stringent requirements of industrial and automotive applications, ensuring robust performance even in harsh operating conditions.

Ordering Information

For detailed specifications and ordering information, please refer to the official datasheet and product resources provided by Texas Instruments. The TLV2371TDA2 is available in various packaging options to suit different assembly and application needs.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3435 $52.0305
8+ $14.2306 $113.8448
11+ $13.7859 $151.6449
15+ $13.3412 $200.1180
20+ $12.8965 $257.9300
26+ $11.5624 $300.6224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess