Product Overview: SN74LVC32APWT from Texas Instruments
The SN74LVC32APWT is a high-performance, quadruple 2-input positive-OR gate integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This IC is part of the LVC (Low-Voltage CMOS) family and is designed to operate with a 3.3V supply, making it ideal for interfacing with 3.3V logic levels in modern digital systems.
Key Features
- Logic Type: OR Gate
- Number of Gates: 4
- Number of Inputs per Gate: 2
- Operating Voltage: 1.65V to 3.6V
- Output Current: ±32mA
- Max Tpd: 3.6ns at 3.3V
- Package: TSSOP-14
- Operating Temperature Range: -40°C to 85°C
This IC is designed to provide optimal speed and power performance in applications requiring a wide range of input voltages. The SN74LVC32APWT can handle inputs from 1.65V to 3.6V, which allows it to be used in mixed-voltage systems without the need for level shifting. Its low power consumption and fast switching speeds are characteristic of the LVC family, providing a reliable and efficient solution for high-speed data processing and communication systems.
Applications
The SN74LVC32APWT is versatile and can be used in various applications, including:
- Smartphones, tablets, and other portable devices
- Computing and data storage systems
- Networking equipment
- Consumer electronics
- Industrial control systems
With its robust design and TI's commitment to quality, the SN74LVC32APWT is an excellent choice for designers looking to implement OR logic functions in their systems while maintaining low voltage, low power, and high-speed requirements. The TSSOP-14 package is compact and suitable for space-constrained applications, providing a reliable solution for both prototyping and mass production.