EN
  • EN
  • DE

TLV2374QPWR

Part No TLV2374QPWR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840623-TLV2374QPWR
Ultra Librarian 3D Model Ultra Librarian TLV2374QPWR CAD Model

Description

Product Overview: TLV2374QPWR by Texas Instruments

The TLV2374QPWR is an advanced high-precision operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is part of the TLV237x family, which is renowned for its low-voltage operation and rail-to-rail input/output performance.

The TLV2374QPWR operates from a single supply voltage as low as 2.7V up to 16V, or from dual supplies of ±1.35V to ±8V, making it extremely versatile for a wide range of applications. The device offers an excellent speed-to-power ratio, with a bandwidth of 3 MHz and a quiescent current of just 230 µA per channel, which is ideal for battery-powered and portable applications where power efficiency is crucial.

With an input offset voltage of just 500 µV and a high open-loop gain, the TLV2374QPWR ensures accurate signal amplification, making it suitable for high-precision applications such as sensor interfacing, A/D convertor driving, and low-frequency filtering. Its rail-to-rail input and output capabilities enable the op-amp to handle signals close to the power supply rails, maximizing the dynamic range in applications with limited supply voltages.

Encased in a TSSOP-14 package, the TLV2374QPWR offers four independent op-amp units, providing flexibility in design for multiple signal processing tasks within a compact footprint. The device also features an extended operating temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments.

Moreover, the TLV2374QPWR incorporates various protection mechanisms, such as input over-voltage protection for voltages above the supply rails, and output short-circuit protection, which contribute to the robustness and longevity of the device. It is an excellent choice for designers looking for a high-quality op-amp that combines low power consumption with high precision and reliability.

Whether you're designing for industrial control systems, medical instrumentation, or any other precision analog circuitry, the TLV2374QPWR from Texas Instruments is a component that promises to deliver top-notch performance and efficiency.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3706 $61.8530
10+ $10.1503 $101.5030
16+ $9.8331 $157.3296
22+ $9.5159 $209.3498
28+ $9.1987 $257.5636
37+ $8.2471 $305.1427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess