EN
  • EN
  • DE
  • IT

TLV2376IDR

Part No TLV2376IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SOIC / CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Differential, Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 5.5 MHz
Current - Input Bias 0.3 pA
Voltage - Input Offset 40 µV
Current - Supply 815µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLV2376
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 852286-TLV2376IDR
Ultra Librarian 3D Model Ultra Librarian TLV2376IDR CAD Model

Description

Product Overview: TLV2376IDR

The TLV2376IDR is a high-precision operational amplifier (op-amp) from Texas Instruments, designed to meet the requirements of a wide range of applications. This op-amp is part of the TLV237x family, which is known for its low-voltage operation and low power consumption, making it an ideal choice for battery-powered devices and portable applications.

Key Features

  • Low Power Consumption: The TLV2376IDR is optimized for low power, which is essential for extending battery life in portable devices. It operates with a quiescent current of just 500 µA per channel, contributing to overall system power efficiency.
  • Wide Supply Range: This op-amp can operate from a single supply voltage as low as 2.7V up to 16V, or from dual supplies of ±1.35V to ±8V, providing flexibility in various circuit configurations.
  • Rail-to-Rail Output: The output of the TLV2376IDR can swing within millivolts of the supply rails, maximizing the dynamic range in applications such as data acquisition systems and analog-to-digital converters.
  • High Input Impedance: With a high input impedance, the TLV2376IDR minimizes loading on the input source, making it suitable for high-impedance sensor interfaces and buffer amplifiers.
  • Robust ESD Protection: The device features an integrated ESD protection circuit, ensuring reliability and robustness in harsh electrical environments.

Applications

The TLV2376IDR is a versatile op-amp that can be used in a variety of applications, including:

  • Portable and battery-operated devices
  • Medical instrumentation
  • Sensor signal conditioning
  • Active filters and amplifiers
  • Data acquisition systems
  • Analog-to-digital converter drivers

Package and Quality

The TLV2376IDR is offered in a small-outline integrated circuit (SOIC) package, which is conducive to space-constrained applications. Texas Instruments is committed to high standards of quality, and this product is manufactured in facilities that are compliant with industry-standard quality management systems.

You May Also Be Interested in

Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211
Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.5049
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10VSSOP / Current Sense Amplifier 1 Circuit 10-VSSOP
Lowest to $4.6216
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
ON Semiconductor
DUAL DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.0660
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047
Texas Instruments
Single/LPV358 Dual/LPV324 Quad General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.5660

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0581 $61.7430
70+ $1.6887 $118.2090
105+ $1.6359 $171.7695
145+ $1.5831 $229.5495
185+ $1.5304 $283.1240
245+ $1.3721 $336.1645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess