EN
  • EN
  • DE

TLV2451IDBV

Part No TLV2451IDBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF 23-mA 220-kHz RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270102-TLV2451IDBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2451IDBV CAD Model

Description

TLV2451IDBV Operational Amplifier

The TLV2451IDBV from Texas Instruments is a high-precision operational amplifier that combines optimal performance with low-power consumption, making it an ideal choice for battery-powered and portable applications. This operational amplifier is part of the TLV245x family which is known for its Rail-to-Rail Input/Output swing and micro-power operation.

Key Features

  • Low Power Consumption: The device only consumes 23 µA/channel, which significantly extends battery life in portable devices.
  • Wide Supply Range: It operates over a wide supply range of 2.7V to 6V, providing design flexibility across various voltage requirements.
  • High Output Drive: The TLV2451IDBV can deliver a high output drive despite its low power consumption, making it capable of driving capacitive loads effectively.
  • Rail-to-Rail Operation: With Rail-to-Rail input and output, the amplifier can handle signals that approach the power supply limits, maximizing the dynamic range in low voltage applications.
  • High Input Impedance: Features a high input impedance, which minimizes the current draw from the input source and preserves signal integrity.
  • Micro-Power Shutdown Mode: Includes a shutdown mode that reduces the current consumption to 0.3 µA, further conserving power when the amplifier is not in use.

Applications

The TLV2451IDBV is versatile and can be used in a variety of applications such as:

  • Portable and Battery-Powered Electronics
  • Sensor Signal Conditioning
  • Active Filters
  • Medical Instrumentation
  • Power Supply Control
  • Analog to Digital Converter (ADC) Driver

Package and Quality

This operational amplifier is available in a small SOT-23-5 package, which is suitable for space-constrained applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, the TLV2451IDBV meets high-quality and reliability standards, ensuring consistent performance in demanding environments.

You May Also Be Interested in

Atmel
Lowest to $24.7389
STMicroelectronics
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Need more? Email Us
Linear Technology
Lowest to $9.1303
Coilcraft
Lowest to $0.1042
Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3678 $54.7120
80+ $1.2812 $102.4960
125+ $1.2380 $154.7500
175+ $1.1514 $201.4950
230+ $1.1081 $254.8630
285+ $1.0648 $303.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess