The TLV2455AID from Texas Instruments is a state-of-the-art operational amplifier that offers a perfect blend of features suitable for a wide array of applications. This op-amp is designed to operate with a single or dual power supply, making it extremely versatile for various electronic circuits.
Key Features
- Low Power Consumption: The TLV2455AID is optimized for low voltage, low power operations. It consumes only 500 µA/amplifier, which is ideal for battery-powered and portable applications.
- Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7 V to 6 V, providing designers with the flexibility to use it in multiple circuit configurations.
- High Output Drive: Despite its low power consumption, the TLV2455AID can drive loads as low as 600 ohms, making it suitable for audio and other signal amplification tasks.
- MicroPower Rail-to-Rail Input/Output: This feature allows for the input and output to swing within the full range of the power supply rails, maximizing the dynamic range in low voltage applications.
- Cap-Free Input Stage: The device does not require input capacitors, simplifying design and reducing component count.
Applications
The TLV2455AID is adept at handling a multitude of applications, including but not limited to:
- Portable and battery-operated electronics
- Sensor amplification and signal conditioning
- Audio processing
- Analog filters
- Medical instrumentation
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage - Min |
2.7V |
| Supply Voltage - Max |
6V |
| Operating Temperature |
-40°C to 125°C |
| Mounting Type |
Surface Mount |
| Package/Case |
14-SOIC |
With its robust design and exceptional performance, the TLV2455AID from Texas Instruments is a reliable choice for designers looking to enhance their electronic designs with a quality operational amplifier.