EN
  • EN
  • DE
  • IT

TLV2460CDBVRG4

Part No TLV2460CDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 6.4MHZ RRO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 6.4MHz
Current - Input Bias 1.3nA
Voltage - Input Offset 500μV
Operating Supply Current 550μA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 055100-TLV2460CDBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2460CDBVRG4 CAD Model

Description

Product Overview: TLV2460CDBVRG4 from Texas Instruments

The TLV2460CDBVRG4 is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet the demands of various applications that require a balance between speed and power consumption. This op-amp is part of the TLV246x family, which is renowned for its rail-to-rail input/output swing and the ability to operate at low voltage levels while providing high output drive capability.

Key Features

  • Rail-to-Rail Input/Output: The TLV2460CDBVRG4 can handle input signals that extend to the power supply rails, and its output can swing within millivolts of the rails. This feature makes it ideal for single-supply operations and ensures maximum dynamic range, which is particularly useful in battery-powered and portable applications.
  • Low Power Consumption: Consuming just 500 μA/channel, this op-amp is optimized for low-power applications, allowing for extended battery life without compromising performance.
  • Wide Bandwidth: With a 6.4 MHz bandwidth, the TLV2460CDBVRG4 provides a good balance of speed and power efficiency, suitable for audio processing, filtering, and signal conditioning in a variety of systems.
  • High Output Drive: Capable of delivering a high output current, this operational amplifier can drive capacitive loads and maintain stability, making it versatile for driving different types of peripherals.

Applications

  • Portable Devices
  • Battery-Powered Instruments
  • Analog Signal Conditioning
  • Audio Processing
  • Active Filters
  • Sensor Amplification

The TLV2460CDBVRG4 comes in a compact SOT-23-5 package, allowing for space-saving designs without compromising on functionality. This operational amplifier is characterized for operation from -40°C to 125°C, making it suitable for industrial applications that require a wide temperature range.

With its combination of features, the TLV2460CDBVRG4 from Texas Instruments is a highly adaptable component that can enhance the performance of a broad spectrum of electronic systems. Its low-voltage operation and efficient power consumption, coupled with its robust output capabilities, make it a smart choice for designers looking to optimize their circuits for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
LMC6062 Precision CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Lowest to $11.8340
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $6.2149
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.5044
Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess