EN
  • EN
  • DE

TLV2462AQD

Part No TLV2462AQD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF LOW-POWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.6V/μs
Gain Bandwidth Product 6.4MHz
Current - Input Bias 1.3nA
Voltage - Input Offset 500μV
Supply Current 550μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V, ±1.35V ~ 3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLV2462A
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1270136-TLV2462AQD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2462AQD CAD Model

Description

The TLV2462AQD from Texas Instruments is a high-quality operational amplifier that offers an optimal balance of power consumption and performance. This device is part of the TLV246x family, which is known for its low-power operation and rail-to-rail input/output swing. The TLV2462AQD is specifically designed to operate with a single or dual power supply, making it highly versatile for a wide range of applications.

Key Features

  • Low Power Consumption: The TLV2462AQD is designed for power-sensitive applications, with a quiescent current of just 500 µA/channel, ensuring efficient operation without sacrificing performance.
  • Rail-to-Rail Input/Output: This op-amp features rail-to-rail input and output capability, which allows for increased dynamic range in low voltage applications. It can operate effectively close to the power supply rails.
  • Wide Supply Range: The device can function with a supply voltage ranging from 2.7V to 6V, accommodating both single-supply and split-supply configurations for flexible design options.
  • High Output Drive Capacity: With its ability to deliver a high current output, the TLV2462AQD can drive capacitive loads efficiently, making it suitable for driving ADCs or buffering DAC outputs.

Applications

The TLV2462AQD is ideal for a variety of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Test and measurement equipment
  • Audio processing
  • Active filters and signal conditioning

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV2462AQD is no exception. It is available in a 8-pin SOIC package, which is widely accepted in the industry for its compact size and robustness. The device also features a wide operating temperature range, making it suitable for industrial environments.

In conclusion, the TLV2462AQD from Texas Instruments is an excellent choice for designers who require a low-power, high-performance operational amplifier that is capable of working in a variety of conditions and applications. Its combination of low power consumption, rail-to-rail input/output, and high output drive capacity makes it a versatile component for any electronics project.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2971 $50.5362
54+ $1.8848 $101.7792
83+ $1.8259 $151.5497
114+ $1.7670 $201.4380
147+ $1.7081 $251.0907
196+ $1.5314 $300.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess