The TLV2465CPWR from Texas Instruments is a high-performance, low-power, rail-to-rail input/output operational amplifier. This versatile op-amp is part of the TLV246x family that is specifically designed to operate on single or dual supplies at a wide range of voltages. With a supply range from 2.7V to 6V, the TLV2465CPWR is ideally suited for battery-powered applications and many other scenarios where power efficiency is crucial.
The device comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is a space-saving package, making it a great choice for compact and portable electronic designs. Its operational temperature range from -40°C to 85°C allows for use in a variety of environments, ensuring reliable performance under varying conditions.
Key Features:
- Supply Voltage Range: 2.7V to 6V, accommodating a variety of power sources.
- Output Swing: Rail-to-rail input/output provides increased dynamic range, especially useful in low-voltage applications.
- Low Quiescent Current: 500 µA/channel, making it energy-efficient and suitable for battery-operated devices.
- High Output Drive: Capable of driving 600Ω loads, allowing it to be used in audio applications and as a buffer for ADCs.
- High Slew Rate: 1.6 V/µs, which enables fast response times in fast-changing signal conditions.
- Wide Bandwidth: 6.4 MHz gain bandwidth product, ensuring good frequency response for a range of applications.
The TLV2465CPWR is an excellent choice for designers looking for a versatile op-amp that balances power efficiency with performance. It is commonly used in sensor amplification, active filters, audio electronics, and general-purpose amplification. Its robust design and reliability make it a go-to component for engineers in both prototyping and production phases.
Texas Instruments provides extensive support for the TLV2465CPWR, including detailed datasheets, application notes, and design resources to help engineers integrate this op-amp into their projects effectively and efficiently.