Product Overview: Texas Instruments TLV2472IDR
The TLV2472IDR is a state-of-the-art operational amplifier (op-amp) from Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the TLV247x family, which are low-power, rail-to-rail input/output operational amplifiers with high drive capability and are designed for use in a wide range of applications.
Key Features
- High Drive Capability: The TLV2472IDR can deliver a high current output, which is ideal for driving heavy loads without compromising performance.
- Rail-to-Rail Input/Output: This feature allows the op-amp to operate effectively with input and output signals that range from the power supply rails to the ground, maximizing the dynamic range in single or split supply operations.
- Low Power Consumption: With a quiescent current of just 2.8 mA per channel, this op-amp is optimized for low-power applications, helping to conserve energy in battery-powered devices.
- High-Speed Performance: The TLV2472IDR boasts a slew rate of 9 V/µs and a bandwidth of 2.8 MHz, making it suitable for fast signal processing applications.
Applications
The versatility of the TLV2472IDR makes it an excellent choice for a variety of applications, including:
- Audio Processing
- Sensor Signal Conditioning
- Active Filters
- Medical Instrumentation
- Portable Devices
Technical Specifications
- Supply Voltage Range: 2.7 V to 6 V
- Number of Channels: 2
- Output Current per Channel: 80 mA
- Operating Temperature Range: -40°C to 125°C
- Package/Case: SOIC-8
The TLV2472IDR is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for industrial and automotive environments. With its combination of features, the TLV2472IDR from Texas Instruments is a highly capable op-amp that meets the requirements of modern electronic systems.