Product Overview: Texas Instruments TLV2772AID
The Texas Instruments TLV2772AID is a high-performance, dual operational amplifier that combines increased output drive capability with exceptionally low voltage noise, making it an ideal choice for audio and other sensitive applications. This op-amp features rail-to-rail output swing, which enhances the dynamic range in single or split supply operations.
Key Features
- High-Speed Operation: With a 5.1 MHz bandwidth and 2.4 V/μs slew rate, the TLV2772AID is capable of handling fast signal transitions, providing precise signal amplification for high-speed applications.
- Low Noise Performance: A low voltage noise density of 8 nV/√Hz at 1 kHz ensures high-fidelity signal amplification, minimizing the impact of noise on the output signal.
- Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is particularly beneficial when operating with low supply voltages.
- Wide Supply Range: The device can be powered by a supply voltage ranging from 2.7 V to 6 V, providing flexibility for various circuit designs and applications.
- Low Power Consumption: With a quiescent current of just 950 μA per channel, the TLV2772AID is suitable for battery-powered devices where power efficiency is critical.
Applications
The TLV2772AID is versatile and can be used in a variety of applications, including:
- Audio Processing
- Active Filters
- Signal Conditioning
- Medical Instrumentation
- Portable Devices
- Analog to Digital Converters (ADC) Driver
Product Specifications
Parameter
Value
Channels
2
Bandwidth
5.1 MHz
Slew Rate
2.4 V/μs
Supply Voltage
2.7 V to 6 V
Quiescent Current
950 μA/channel
The TLV2772AID from Texas Instruments is a robust and reliable choice for designers seeking an op-amp that delivers both high-speed performance and low-noise operation, suitable for a wide range of applications.