EN
  • EN
  • DE

TLV2774AQDRQ1

Part No TLV2774AQDRQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF 2.7-V HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270298-TLV2774AQDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2774AQDRQ1 CAD Model

Description

Product Overview: TLV2774AQDRQ1

The TLV2774AQDRQ1 is an automotive-grade, high-performance operational amplifier from Texas Instruments, designed to meet the demanding requirements of automotive and industrial applications. This op-amp features a rail-to-rail output swing along with a high slew rate, making it suitable for fast and accurate signal processing.

Key Features

  • High-Speed Operation: With a 10.5 MHz bandwidth and a 6.4 V/μs slew rate, the TLV2774AQDRQ1 can handle high-speed signals with ease, making it ideal for audio processing, A/D buffer, and signal conditioning applications in automotive environments.
  • Low Power Consumption: The device operates with a low supply current of 2.4 mA/channel, which is critical for power-sensitive applications, helping to reduce power consumption and extend battery life in portable systems.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is particularly useful when operating at low supply voltages.
  • Wide Supply Range: The TLV2774AQDRQ1 operates from a single supply voltage of 2.7 V to 6 V, or a dual supply of ±1.35 V to ±3 V, providing flexibility in a variety of circuit designs.
  • Robust Design: As part of TI's automotive-grade product line, this op-amp is designed to withstand harsh automotive environments and is qualified for use in these applications according to the AEC-Q100 standards.

Applications

The TLV2774AQDRQ1 is versatile and can be used in a wide array of applications including, but not limited to, automotive sensor interfaces, powertrain systems, battery management systems, and electronic power steering. Additionally, it's well-suited for industrial applications such as control systems, test equipment, and portable devices.

Package and Quality

This operational amplifier is available in a 14-pin SOIC package, ensuring compatibility with standard surface-mount assembly processes. The TLV2774AQDRQ1 is also part of Texas Instruments' "Q1" series, highlighting its automotive qualification and adherence to high-quality standards.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess