EN
  • EN
  • DE

TLV3011AIDBVR

Part No TLV3011AIDBVR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATR 1.8V W/REF SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 12mV @ 5.5V
Current - Input Bias (Max) 10pA @ 5.5V
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 74dB CMRR, 80dB PSRR
Propagation Delay (Max) 13.5μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033002-TLV3011AIDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3011AIDBVR CAD Model

Description

Overview of the Texas Instruments TLV3011AIDBVR

The Texas Instruments TLV3011AIDBVR is a high-precision, low-power comparator that is designed to provide a reliable solution for a wide range of applications. This device is part of the TLV3011 family and is characterized by its single-channel operation, which is optimized for systems where space and power efficiency are critical.

Key Features

  • Low Power Consumption: The TLV3011AIDBVR is designed for battery-powered and portable applications, with a typical quiescent current of only 50 µA, which helps to extend battery life.
  • High Accuracy: It offers excellent accuracy with a low input offset voltage, ensuring precise measurements and signal differentiation.
  • Fast Response Time: With a propagation delay typically less than 7 µs, this comparator is suitable for systems that require quick response times.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 6V, providing flexibility in various application circuits.
  • Push-Pull Output: The TLV3011AIDBVR features a push-pull output stage that can drive loads directly without the need for an external pull-up resistor.
  • Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to 125°C, making it suitable for harsh environments.

Applications

The TLV3011AIDBVR is versatile and can be used in various applications such as:

  • Battery-powered devices
  • Portable medical equipment
  • Threshold detectors/sensors
  • Energy management systems
  • Window comparators
  • Zero-crossing detectors

Packaging and Quality

This device comes in a small, surface-mount SOT-23-6 package, which is ideal for space-constrained applications. The TLV3011AIDBVR is part of Texas Instruments' commitment to high-quality standards, ensuring reliable performance for critical applications.

With its combination of low power, high accuracy, and compact form factor, the Texas Instruments TLV3011AIDBVR is a smart choice for designers looking to enhance the efficiency and performance of their electronic systems.

You May Also Be Interested in

SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NEC
Lowest to $1.5246
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4748 $51.6180
85+ $1.2101 $102.8585
130+ $1.1723 $152.3990
180+ $1.1345 $204.2100
230+ $1.0966 $252.2180
310+ $0.9832 $304.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,770 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess