EN
  • EN
  • DE

TLV3011AMDBVREP

Part No TLV3011AMDBVREP
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1.8V W/REF SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 5.5 V
Current - Input Bias (Max) 10pA @ 5.5V
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 74dB CMRR, 80dB PSRR
Propagation Delay (Max) 13.5μs
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1109366-TLV3011AMDBVREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3011AMDBVREP CAD Model

Description

The TLV3011AMDBVREP is a high-precision, low-power comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of Texas Instruments' extensive range of analog and digital products that are engineered to provide innovative, reliable, and efficient performance across various applications.

Key Features

  • High Precision: The TLV3011AMDBVREP offers excellent precision with a low input offset voltage, making it ideal for applications that require accurate voltage detection and comparison.
  • Low Power Consumption: Designed for battery-powered and energy-efficient applications, this comparator maintains a low quiescent current, significantly extending the life of portable devices.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads directly without the need for an external pull-up resistor, simplifying circuit design and saving board space.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system power rails and allowing for flexible design options.
  • Enhanced Reliability: With a temperature range specified for operation, the TLV3011AMDBVREP is suitable for use in harsh environments, ensuring consistent performance where it matters most.

Applications

The TLV3011AMDBVREP is versatile and can be used in a wide array of applications. Some common uses include:

  • Battery-powered devices
  • Threshold detection and voltage monitoring
  • Portable medical equipment
  • Industrial control systems
  • Energy management systems

Product Specifications

Parameter Value
Package Type SOT-23-6
Input Offset Voltage Typically 1mV
Supply Voltage Range 2.7V to 6V
Quiescent Current Typically 50μA
Operating Temperature Range -40°C to +125°C

For engineers and designers seeking a reliable and efficient comparator, the TLV3011AMDBVREP from Texas Instruments stands out as a top choice, providing precision, low-power operation, and robustness in a compact package.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7620 $58.5720
13+ $8.0098 $104.1274
20+ $7.7595 $155.1900
27+ $7.5092 $202.7484
35+ $7.2589 $254.0615
47+ $6.5080 $305.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess