EN
  • EN
  • DE
  • IT

TLV314IDBVR

Part No TLV314IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV314
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-46275-6, TLV314IDBVR-ND, 296-46275-2, 296-46275-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900197-TLV314IDBVR
Ultra Librarian 3D Model Ultra Librarian TLV314IDBVR CAD Model

Description

Introducing the TLV314IDBVR from Texas Instruments

The TLV314IDBVR is a high-performance, single-channel operational amplifier (op-amp) from the renowned manufacturer Texas Instruments (TI). This precision analog component is designed to cater to a wide range of applications, including industrial, automotive, and consumer electronics. Its compact SOT-23-5 package makes it an ideal choice for space-constrained applications.

At the heart of the TLV314IDBVR is a low-voltage operation capability, with a supply range of 1.8V to 5.5V. This allows the op-amp to be used in battery-powered devices and other low-power applications without compromising performance. The device boasts a bandwidth of 1MHz, which is well-suited for audio processing, low-frequency sensors, and other applications that require a moderate amount of bandwidth.

One of the key features of the TLV314IDBVR is its Rail-to-Rail output, which enables the op-amp to swing its output voltage very close to the supply rails, maximizing the dynamic range in applications. This is particularly useful in single-supply operations, where the full supply voltage range is often needed for the analog signal.

The device also exhibits a low input bias current and low noise, making it a great choice for high-impedance sensor applications and precision amplification tasks. Its low input offset voltage ensures accuracy and stability, which is vital for measurement and control systems.

Furthermore, the TLV314IDBVR features a robust design with built-in ESD (Electrostatic Discharge) protection, safeguarding the op-amp from the common issue of static electricity damage during handling or operation. Texas Instruments' commitment to quality means that the TLV314IDBVR is built to last and perform reliably in a variety of conditions.

Whether you are designing a simple audio amplifier, a complex sensor interface, or any other application that requires a reliable and high-quality op-amp, the TLV314IDBVR from Texas Instruments is a choice that promises to deliver both performance and value.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4227 $57.0645
285+ $0.3959 $112.8315
440+ $0.3825 $168.3000
630+ $0.3558 $224.1540
820+ $0.3424 $280.7680
1,025+ $0.3291 $337.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess