EN
  • EN
  • DE

TLV320AIC1110GQER

Part No TLV320AIC1110GQER
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC PCM CODEC PROG MIC AMP 80-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PCM
Data Interface PCM Audio Interface
Resolution (Bits) 15 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 142316-TLV320AIC1110GQER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC1110GQER CAD Model

Description

TLV320AIC1110GQER - Texas Instruments Audio Interface IC

The TLV320AIC1110GQER from Texas Instruments is a highly integrated, low-power audio interface IC designed to provide a comprehensive audio solution for a wide range of applications. This advanced audio codec is ideal for portable and fixed telecom applications, including mobile phones, digital cordless phones, and VoIP solutions.

Key Features

  • Audio Quality: The device offers exceptional sound quality with a Signal-to-Noise Ratio (SNR) that ensures clear audio reproduction for both voice and music applications.
  • Power Efficiency: Designed with power-saving in mind, the TLV320AIC1110GQER is optimized for low-power consumption, making it suitable for battery-powered devices.
  • Integration: It integrates several features including a microphone amplifier, line input, digital gain control, and a stereo DAC, which simplifies design and saves on board space.
  • Programmability: The device includes a programmable gain amplifier and multiple audio control options that can be configured via a serial control bus, allowing for high flexibility in audio handling.
  • Compatibility: Its versatile interface is compatible with a variety of microprocessors and DSPs, ensuring easy integration into existing and new designs.

Applications

The TLV320AIC1110GQER is suitable for a diverse range of products, including:

  • Smartphones and Tablets
  • Digital Cordless Phones
  • VoIP Handsets and Adapters
  • Portable Audio Devices
  • Teleconferencing Systems
  • Personal Digital Assistants (PDAs)

Technical Specifications

  • Supply Voltage: Operates on a single power supply ranging from 2.7V to 3.3V.
  • Data Interface: Features a flexible serial data interface that supports multiple audio data formats.
  • Package: Available in a compact 48-pin QFN package (GQE).
  • Temperature Range: Designed to operate over an industrial temperature range, making it reliable in varying environmental conditions.

The TLV320AIC1110GQER stands out for its combination of audio quality, power efficiency, and integration, making it a go-to choice for designers looking to add high-quality audio to their telecommunications and portable device projects.

You May Also Be Interested in

Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1864 $55.6776
20+ $5.0760 $101.5200
31+ $4.9174 $152.4394
43+ $4.7587 $204.6241
55+ $4.6001 $253.0055
73+ $4.1242 $301.0666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess