Introducing the ADG529AKN from Analog Devices Inc.
The ADG529AKN is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This precision device is designed to offer exceptional accuracy and reliability for a wide range of applications, including data acquisition systems, communication systems, and industrial control processes.
Key Features
- Low On-Resistance: The ADG529AKN boasts a low on-resistance, typically in the range of 44 ohms, ensuring minimal signal attenuation and high signal integrity.
- Single 5 V or ±15 V Supply: Versatility is a cornerstone of this multiplexer, as it can operate on either a single 5 V supply or dual ±15 V supplies, catering to various application needs.
- Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, thereby protecting the device and the signal path from potential damage.
- Low Power Consumption: The ADG529AKN is designed for energy efficiency, which makes it suitable for battery-powered and portable devices.
- High Off Isolation: With excellent off isolation, the device minimizes crosstalk between channels, ensuring that signals are kept separate and noise-free.
Product Specifications
Parameter
Value
Number of Channels
8
On-Resistance (Max)
80 ohms
On-Time (Max)
250 ns
Off Isolation (Typ)
-75 dB
Operating Temperature Range
-40°C to +85°C
Package Type
PDIP, CERDIP
The ADG529AKN is available in a robust, industry-standard package that ensures a reliable connection to your PCB and is compatible with a wide range of socket and soldering techniques. With its durable design and comprehensive feature set, the ADG529AKN is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.
Whether you're developing cutting-edge technology or updating existing systems, the ADG529AKN from Analog Devices Inc. provides the functionality and performance required to meet the most demanding applications.