EN
  • EN
  • DE

AD9883AKST-110

Part No AD9883AKST-110
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description 110 MSPS/140 MSPS Analog Interface for Flat Panel Displays / AFE Video 3 ADC 8bit 3.3V 80-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172468-AD9883AKST-110
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9883
Introduction Date October 11, 2001
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9883AKST-110 CAD Model

Description

Analog Devices Inc. AD9883AKST-110 Overview

The AD9883AKST-110 is a high-performance, mixed-signal integrated circuit designed by Analog Devices Inc., a leader in the field of precision signal processing technology. This product is a part of their comprehensive portfolio of analog, mixed-signal, and digital signal processing (DSP) integrated circuits that are widely used in a variety of electronic equipment.

Key Features

  • High-Speed Operation: The AD9883AKST-110 operates at a maximum pixel clock rate of 110 MHz, making it suitable for high-resolution and high-speed video and graphics applications.
  • Integrated PLL: It features an on-chip phase-locked loop (PLL) that synthesizes the pixel clock from the HSYNC signal, simplifying the design of video interfaces.
  • Flexible Interface: With a 24-bit true-color pixel format, this IC can interface with a variety of digital video processors and graphic controllers, providing versatility in system design.
  • Automatic Sync Processing: The AD9883AKST-110 is equipped with automatic sync processing capabilities, which can ease the burden of complex signal conditioning tasks on the host processor.
  • Programmable Functions: It includes programmable functions such as gain control, offset adjustment, and clamp control, allowing for fine-tuning of the video signal.
  • Low Power Consumption: Designed for efficiency, the AD9883AKST-110 maintains low power consumption, which is critical for portable and energy-sensitive applications.

Applications

The AD9883AKST-110 is ideal for high-resolution video and graphics systems where quality and performance are paramount. It is commonly used in:

  • Flat panel displays such as LCD monitors and projectors
  • Advanced television sets, including HDTV
  • Professional video editing and broadcasting equipment
  • Medical imaging systems
  • Industrial visualization and control systems

With its robust feature set and high-speed capabilities, the AD9883AKST-110 from Analog Devices Inc. represents a premier solution for developers looking to create advanced video and graphics processing systems. Its precision, flexibility, and efficiency make it a cornerstone component in applications demanding the highest quality of visual data processing.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6782 $58.7370
85+ $1.3768 $117.0280
130+ $1.3340 $173.4200
180+ $1.2913 $232.4340
235+ $1.2474 $293.1390
310+ $1.1192 $346.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,730 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess