EN
  • EN
  • DE

TLV320AIC14IDBT

Part No TLV320AIC14IDBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC CODEC 1CH 16 BIT 3.3V 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 85 / 92
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 30-TFSOP
Supplier Device Package 30-TSSOP
Family Part Number TLV320AIC14
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1270352-TLV320AIC14IDBT
Manufacturer Homepage www.ti.com
Family Name TLV320AIC14
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC14IDBT CAD Model

Description

TLV320AIC14IDBT - Audio Codec from Texas Instruments

The TLV320AIC14IDBT is a high-performance audio codec from Texas Instruments, designed to provide a comprehensive audio solution for a wide range of applications. This versatile integrated circuit is ideal for portable and consumer electronics, where high-quality audio input and output are essential. With its low-power consumption and small footprint, the TLV320AIC14IDBT is particularly well-suited for battery-powered devices such as smartphones, tablets, and multimedia players.

Key Features:

  • High-Quality Audio: The codec supports 24-bit audio data with sampling rates up to 96 kHz, ensuring crystal-clear sound reproduction.
  • Multiple Audio Channels: It features a stereo audio DAC (Digital-to-Analog Converter), stereo ADC (Analog-to-Digital Converter), and additional analog inputs and outputs for versatile connectivity.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a single 1.8V analog power supply and 3.3V digital power supply, minimizing the drain on battery life.
  • Programmable Functions: With programmable filters and digital effects, the TLV320AIC14IDBT allows customization of the audio signal path to fit specific application needs.
  • Integrated Headphone Amplifier: Includes an on-chip headphone amplifier, reducing the need for external components and simplifying design.
  • Flexible Interfaces: The codec interfaces with microprocessors via an I2C or SPI bus, enabling easy integration into existing designs.

Applications:

The TLV320AIC14IDBT is an excellent choice for a variety of applications, including:

  • Portable Audio Players
  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Multimedia Kiosks
  • Home Audio Systems
  • Automotive Audio Systems

With its robust feature set and high-quality audio performance, the TLV320AIC14IDBT from Texas Instruments stands out as a premier solution for developers and manufacturers seeking to enhance the audio capabilities of their products. Its compact size and efficiency make it a smart choice for the next generation of audio-enabled devices.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Rohm Semiconductor
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess