EN
  • EN
  • DE
  • IT

TLV320AIC14IDBTR

Part No TLV320AIC14IDBTR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC 16BIT 26KSPS 30-TSSOP / Voice-Band Interface 16 b Serial 30-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>CODECS
Manufacturer Texas Instruments
Packaging Reel - TR
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 85 / 92
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number TLV320
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TLV320AIC14IDBTR-296
Standard Package 2,000
Win Source Part Number 1321741-TLV320AIC14IDBTR
Ultra Librarian 3D Model Ultra Librarian TLV320AIC14IDBTR CAD Model

Description

Introducing the TLV320AIC14IDBTR from Texas Instruments

The TLV320AIC14IDBTR is a cutting-edge audio codec integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile IC is engineered to provide high-quality audio performance for a wide range of applications, making it an ideal choice for designers looking to enhance their audio systems.

Key Features

  • High-Performance Audio: The TLV320AIC14IDBTR delivers exceptional sound quality with a dynamic range that ensures clear and crisp audio reproduction. This makes it perfect for applications requiring high-fidelity audio, such as portable media players, smartphones, and digital audio effects processors.
  • Low Power Consumption: Designed with power efficiency in mind, this audio codec operates with minimal power draw, which is crucial for battery-operated devices. It ensures longer battery life without compromising audio quality.
  • Multiple Audio Formats: The IC supports various audio data formats, including I2S, left-justified, and right-justified modes, providing flexibility in interfacing with different digital audio sources and processors.
  • Programmable Functions: Users can customize the audio codec's functions through its programmable interface, which includes control over volume, data paths, and mixing. This level of control allows for tailored audio experiences to fit specific application needs.
  • Compact Size: The TLV320AIC14IDBTR comes in a small 30-pin TSSOP (DBT) package, making it suitable for space-constrained applications without sacrificing functionality or performance.

Applications

The versatility of the TLV320AIC14IDBTR makes it an excellent choice for a variety of audio applications, including but not limited to:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Audio Docking Stations
  • VoIP Solutions
  • Digital Audio Effects Processors

With its robust feature set and flexible design, the TLV320AIC14IDBTR from Texas Instruments stands out as a superior audio codec solution for designers and manufacturers looking to elevate their audio products. Its integration of high-quality audio performance with low power consumption and a compact form factor makes it an excellent choice for the next generation of innovative audio devices.

You May Also Be Interested in

Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6485 $67.9455
6+ $18.5834 $111.5004
9+ $18.0027 $162.0243
12+ $17.4219 $209.0628
15+ $16.8412 $252.6180
20+ $15.0990 $301.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess