EN
  • EN
  • DE

TLV320AIC14KIDBT

Part No TLV320AIC14KIDBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC 16BIT 26KSPS 30-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 85 / 92
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-TSSOP
Win Source Part Number 145331-TLV320AIC14KIDBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC14KIDBT CAD Model

Description

Introducing the TLV320AIC14KIDBT from Texas Instruments

The TLV320AIC14KIDBT is a high-performance audio codec from Texas Instruments, designed to deliver exceptional sound quality for a wide range of audio applications. This integrated circuit provides a complete audio solution, offering both analog-to-digital and digital-to-analog converters, making it an ideal choice for designers looking to enhance the audio experience in their products.

Key Features

  • High-Quality Audio: With a 24-bit conversion rate, the TLV320AIC14KIDBT ensures high-fidelity audio capture and playback, resulting in crisp and clear sound for the end-user.
  • Multiple Audio Channels: The codec supports stereo audio input and output, allowing for simultaneous recording and playback of audio streams, perfect for multimedia and communication devices.
  • Low Power Consumption: Designed with power efficiency in mind, this device is suitable for battery-powered applications, ensuring longer operation times without sacrificing audio quality.
  • Programmable Sample Rates: The TLV320AIC14KIDBT offers a range of sample rates, providing flexibility for various audio standards and ensuring compatibility with different media formats.
  • Integrated Headphone Amplifier: The onboard headphone amplifier simplifies design and reduces external component count, making it easier to integrate into portable devices like smartphones and tablets.

Applications

The versatility of the TLV320AIC14KIDBT codec makes it suitable for an array of applications, including:

  • Portable and handheld audio devices
  • Smartphones and tablets
  • Personal digital assistants (PDAs)
  • Audio docks and wireless speakers
  • VoIP and teleconferencing systems

Technical Specifications

Some of the technical specifications that make the TLV320AIC14KIDBT stand out include:

  • Signal-to-Noise Ratio (SNR): Superior SNR for clear audio reproduction
  • Total Harmonic Distortion (THD): Low THD to maintain audio integrity
  • Interface Options: Flexible interfacing with I2C and SPI support
  • Operating Temperature Range: Designed to operate over a wide temperature range, ensuring reliability across different environments

In conclusion, the TLV320AIC14KIDBT from Texas Instruments is a robust audio codec solution that promises to deliver high-quality audio performance for a multitude of applications. Whether it's for personal entertainment or professional communication, this codec stands ready to meet the demands of any audio challenge.

You May Also Be Interested in

Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2932 $52.6912
38+ $2.7022 $102.6836
58+ $2.6177 $151.8266
79+ $2.5333 $200.1307
103+ $2.4488 $252.2264
137+ $2.1955 $300.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess