EN
  • EN
  • DE
  • IT

TLV320AIC23BPW(AIC23B)

Part No TLV320AIC23BPW(AIC23B)
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSSOP28
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 750183-TLV320AIC23BPW(AIC23B)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BPW(AIC23B) CAD Model

Description

The TLV320AIC23BPW, also known as the AIC23B, is a versatile audio codec from Texas Instruments designed to cater to the needs of various audio applications. This integrated circuit is part of TI's esteemed TLV320AIC23 series, known for delivering high-quality audio performance with low power consumption.

Key Features

  • High-Performance Audio: With a 24-bit DAC and ADC, the AIC23B ensures crystal-clear audio playback and recording, making it an ideal choice for professional audio equipment.
  • Low Power Consumption: The device operates on a low voltage supply, ranging from 2.7V to 3.6V, which makes it suitable for battery-powered applications like portable music players and voice recorders.
  • Flexible Sampling Rates: It supports a wide range of sampling rates from 8 kHz to 96 kHz, allowing it to adapt to various audio standards and requirements.
  • Programmable Functions: The codec comes with programmable functions such as volume control, mute, and filter settings, which can be easily managed via a simple serial control interface.
  • Compatibility: The TLV320AIC23BPW is compatible with a variety of microprocessors and DSPs, thanks to its flexible digital audio interface that supports I2S, left-justified, right-justified, and DSP formats.

Applications

The AIC23B is highly versatile and can be used in a multitude of applications, including:

  • Portable and handheld audio devices
  • Professional audio recording equipment
  • MP3 players
  • Smartphones and tablets
  • Audio interfaces and sound cards

Package and Quality

The codec is available in a 28-pin TSSOP (PW) package, which is compact and suitable for space-constrained applications. Texas Instruments ensures that the TLV320AIC23BPW meets rigorous quality standards, providing reliable performance for critical audio solutions.

With its combination of high-quality audio, low power usage, and programmability, the TLV320AIC23BPW from Texas Instruments stands out as a top choice for designers looking to incorporate superior sound into their electronic products.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3343 $51.3401
17+ $6.0179 $102.3043
26+ $5.8299 $151.5774
36+ $5.6418 $203.1048
46+ $5.4538 $250.8748
62+ $4.8896 $303.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 532 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess