EN
  • EN
  • DE

TLV320AIC27CPFB

Part No TLV320AIC27CPFB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC 18-BIT STEREO CODEC 48-TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Bag
Product Status Obsolete
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 4
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 95
Voltage - Supply, Analog 3.3V ~ 5V
Voltage - Supply, Digital 3.3V ~ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number TLV320
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 371529-TLV320AIC27CPFB
Ultra Librarian 3D Model Ultra Librarian TLV320AIC27CPFB CAD Model

Description

The TLV320AIC27CPFB is a versatile and high-performance audio codec integrated circuit from Texas Instruments, designed to cater to the demanding requirements of portable digital audio systems. This codec is part of the esteemed TLV320AIC series, known for delivering exceptional audio quality with low power consumption, making it ideal for battery-powered applications.

Key Features

  • Stereo Audio DAC and ADC: The TLV320AIC27CPFB features a high-quality stereo digital-to-analog converter (DAC) and an analog-to-digital converter (ADC), providing excellent sound reproduction and recording capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a low voltage supply, ensuring extended battery life for portable devices.
  • Multiple Audio Interfaces: It supports I2S, Left Justified, Right Justified, and DSP audio interface formats, offering flexibility for various audio data transfer methods.
  • Programmable Sample Rates: The codec supports a wide range of sample rates, making it adaptable to different audio playback and recording scenarios.
  • Integrated Headphone Amplifier: An on-chip headphone amplifier is provided to drive headphones directly, simplifying the design of end-user products.
  • Flexible Analog Inputs/Outputs: It includes multiple analog input and output channels, which can be configured for various audio functions such as line-in, microphone input, and line-out.

Applications

The TLV320AIC27CPFB is well-suited for a wide array of audio applications, including:

  • Portable and handheld devices
  • Smartphones and tablets
  • Digital audio players
  • Audio interfaces and sound cards
  • Personal Digital Assistants (PDAs)

Technical Specifications

With a 24-bit resolution and a signal-to-noise ratio (SNR) that ensures high fidelity audio, the TLV320AIC27CPFB stands out in its class. The codec operates over a temperature range of -40°C to 85°C, making it reliable across different environmental conditions. The package form factor is a 48-terminal TQFP (Thin Quad Flat Pack), which is conducive to compact and slim designs.

Overall, the TLV320AIC27CPFB from Texas Instruments represents a blend of audio quality, power efficiency, and design flexibility, making it a top choice for developers and manufacturers of advanced audio systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8480 $61.6960
4+ $25.3112 $101.2448
7+ $24.5203 $171.6421
9+ $23.7293 $213.5637
11+ $22.9383 $252.3213
15+ $20.5654 $308.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess