EN
  • EN
  • DE

TLV320DAC32IRHBRG4

Part No TLV320DAC32IRHBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LOW POWER STEREO AUDIO DAC FOR PORTABLE AUDIO/TELEPHONY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DAC
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface I2C, Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 1.8V, 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1270406-TLV320DAC32IRHBRG4
Manufacturer Homepage www.ti.com
Family Name TLV320DAC32
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320DAC32IRHBRG4 CAD Model

Description

The TLV320DAC32IRHBRG4 is a high-performance audio digital-to-analog converter (DAC) from the renowned semiconductor manufacturer, Texas Instruments. This advanced audio DAC is designed to provide exceptional sound quality and audio performance for a wide range of consumer electronics, professional audio equipment, and automotive systems.

Key Features

  • High-Quality Audio: The TLV320DAC32IRHBRG4 boasts a 24-bit resolution and a sampling rate up to 192 kHz, ensuring high-fidelity audio playback that satisfies audiophile standards.
  • Low Power Consumption: Designed for efficiency, this DAC features a low power consumption mode, making it ideal for battery-powered devices.
  • Flexible Interface Options: It supports a variety of digital audio interfaces, including I2S, Left Justified, and Right Justified, allowing for easy integration into different system designs.
  • Integrated Digital Filter: The on-chip digital filter helps to reduce noise and improve audio clarity, providing a cleaner sound output.
  • Compact Footprint: Housed in a compact QFN package, the TLV320DAC32IRHBRG4 saves valuable board space, which is critical in portable and space-constrained applications.

Applications

The versatility of the TLV320DAC32IRHBRG4 makes it suitable for a broad spectrum of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems

Quality and Reliability

As with all Texas Instruments products, the TLV320DAC32IRHBRG4 is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. This DAC is part of Texas Instruments' commitment to providing innovative and robust audio solutions for the electronics market.

Whether you are designing a high-end audio system or looking for a reliable DAC for your next project, the TLV320DAC32IRHBRG4 offers the performance, flexibility, and quality that you can trust.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess