EN
  • EN
  • DE

TLV3402ID

Part No TLV3402ID
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description FAMILY OF NANOPOWER OPEN DRAIN OUTPUT COMPARATORS | IC DUAL NANOPWR COMP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Output Type CMOS, Open-Drain
Supply Voltage , Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Maximum) 3.6mV at 15V
Current - Input Bias (Maximum) 250pA at 15V
Current - Output 10mA
Current - Quiescent (Maximum) 950nA
CMRR, PSRR 88dB CMRR, 105dB PSRR
Propagation Delay (Maximum) 300μs
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number TLV3402
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1270412-TLV3402ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3402ID CAD Model

Description

The TLV3402ID from Texas Instruments is a high-performance, low-power dual comparator that offers a perfect balance between speed and power consumption. This device is designed for a variety of applications that require voltage or current monitoring, level and threshold detection, or signal processing that involves comparison functions.

Key Features:

  • Supply Voltage Range: The TLV3402ID operates over a wide supply voltage range from 2.7 V to 6 V, making it versatile for both 3.3 V and 5 V systems.
  • Low Power Consumption: With a typical quiescent current of just 1 μA, this comparator is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • High-Speed Operation: Despite its low power consumption, the TLV3402ID does not compromise on speed, offering a fast response time that is suitable for high-speed signal processing.
  • Push-Pull Outputs: The push-pull output stage eliminates the need for external pull-up resistors and can directly drive loads or interface with other digital logic levels.
  • Input Offset Voltage: A low input offset voltage ensures accurate detection and comparison of input signals.
  • Industrial Temperature Range: This device is operational over an extended temperature range from -40°C to +125°C, suitable for industrial environments.

Applications:

The TLV3402ID is ideal for a wide range of applications, including:

  • Battery chargers and monitors
  • Window comparators
  • Voltage level translators
  • Zero-crossing detectors
  • Relay drivers
  • Motor controllers
  • Energy management systems

Encased in an 8-pin SOIC package, the TLV3402ID comparator integrates two independent voltage comparators that can be configured for a variety of tasks. Its robust design ensures reliable operation even under challenging conditions, making it a go-to choice for engineers and designers looking for a dependable solution in their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6714 $50.1420
64+ $1.5657 $100.2048
100+ $1.5128 $151.2800
143+ $1.4070 $201.2010
185+ $1.3541 $250.5085
231+ $1.3012 $300.5772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,994 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess