EN
  • EN
  • DE

TLV3492AIDCN

Part No TLV3492AIDCN
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0514+
Reference case SOT23-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 742674-TLV3492AIDCN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV3492AIDCN CAD Model

Description

Product Overview: Texas Instruments TLV3492AIDCN

The TLV3492AIDCN from Texas Instruments is a cutting-edge, dual-channel comparator that offers a multitude of features designed for various applications, including industrial, automotive, and consumer electronics. This high-performance device is known for its low-voltage operation and ultra-low power consumption, making it an ideal choice for portable and battery-powered systems.

Key Features

  • Low-Voltage Operation: The TLV3492AIDCN operates at a voltage range from 1.8V to 5.5V, providing designers with the flexibility to use it in systems with varying supply voltages.
  • Ultra-Low Power Consumption: With a quiescent current of just 1 µA per channel, this comparator is highly energy-efficient, which helps in extending the battery life of portable devices.
  • Push-Pull Outputs: The device features push-pull outputs that are capable of driving capacitive loads, thereby eliminating the need for an external pull-up resistor and simplifying circuit design.
  • No Output Phase Inversion: It is designed to prevent output phase inversion with overdriven inputs, ensuring reliable operation even under extreme conditions.
  • Fast Response Time: The comparator boasts a response time of less than 6 µs, enabling quick reaction to input signal changes, which is crucial in time-sensitive applications.

Applications

The TLV3492AIDCN is versatile and can be used in a wide range of applications, such as:

  • Battery-powered devices
  • Threshold detectors and system monitors
  • Portable medical devices
  • Automotive electronics
  • Consumer electronics

Package and Quality

This comparator comes in a small SOT-23-8 package, which is suitable for space-constrained applications. The device is also RoHS compliant and follows the high-quality standards set by Texas Instruments, ensuring reliability and performance consistency.

In summary, the TLV3492AIDCN from Texas Instruments is an excellent choice for designers looking for a reliable, low-power comparator that can easily be integrated into a wide array of electronic systems. Its robust feature set and compact form factor make it a versatile component for modern electronics design.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4045 $56.1800
80+ $1.3156 $105.2480
120+ $1.2712 $152.5440
170+ $1.1823 $200.9910
220+ $1.1378 $250.3160
275+ $1.0934 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess