EN
  • EN
  • DE

TLV3601DCKR

Part No TLV3601DCKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000431-TLV3601DCKR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Linear Comparators
Package Tape & Reel (TR) Cut Tape (CT)
Operating Temperature -40°C ~ 125°C
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting Type Surface Mount
Supplier Device Package SC-70-5
Ultra Librarian 3D Model Ultra Librarian TLV3601DCKR CAD Model

Description

Introducing the TLV3601DCKR from Texas Instruments

The TLV3601DCKR is a high-speed comparator from Texas Instruments, designed for systems that require ultra-fast and precise voltage comparison. This high-performance device is a perfect fit for applications that include zero-crossing detectors, high-speed signal processing, pulse-width modulation (PWM) controllers, and systems requiring time-to-digital converters.

With a propagation delay of just 4.5 ns, the TLV3601DCKR is one of the fastest comparators on the market. It operates over a wide supply voltage range from 2.7 V to 5.5 V, allowing for flexibility in various design architectures. This single comparator chip features a rail-to-rail input stage, which ensures that the input signal range can span the entire power supply range, making it highly versatile for different input conditions.

The TLV3601DCKR comes in a compact 6-pin SC70 package, making it ideal for space-constrained applications. Its small footprint does not compromise on performance, as it has a low input offset voltage of ±0.7 mV and an input bias current of ±5 pA, ensuring high accuracy in voltage comparison and minimal impact on the input signal.

Furthermore, the device features a push-pull output stage. This means that it can directly drive either a load connected to the supply rail or a ground without the need for external pull-up or pull-down resistors, simplifying the design and reducing component count. The TLV3601DCKR also boasts a wide operating temperature range from -40°C to +125°C, which allows for reliable operation in extreme conditions.

For designers and engineers looking to develop high-speed and precise electronic systems, the TLV3601DCKR provides a solution that is both efficient and cost-effective. Its fast response time and high precision make it an invaluable component in creating responsive and accurate electronics.

Whether you're designing a high-speed data acquisition system, a digital pulse counter, or any other application that requires a fast and accurate voltage comparison, the TLV3601DCKR from Texas Instruments is a choice that promises to deliver performance and reliability.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1031 $50.4744
58+ $1.7256 $100.0848
90+ $1.6717 $150.4530
124+ $1.6178 $200.6072
160+ $1.5638 $250.2080
214+ $1.4021 $300.0494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,620 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess