EN
  • EN
  • DE

TLV3702CDR

Part No TLV3702CDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF NANOPOWER PUSH-PULL OUTPUT COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270433-TLV3702CDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV3702CDR CAD Model

Description

Product Overview: TLV3702CDR from Texas Instruments

The TLV3702CDR is a high-precision, low-power dual comparator manufactured by Texas Instruments, designed to operate over a wide supply range with outstanding performance. It is an essential component in various electronic systems, where it is used to compare the voltages of two inputs and determine the relative magnitude.

Key Features

  • Wide Supply Range: The device operates from a supply voltage ranging from 2.7V to 16V, accommodating a variety of applications from battery-powered devices to industrial equipment.
  • Low Power Consumption: With a quiescent current of just 17 µA per channel, the TLV3702CDR is an excellent choice for power-sensitive designs.
  • High Accuracy: The comparator offers a low input offset voltage, which enhances the accuracy of the system where precision is critical.
  • Push-Pull Outputs: The device features push-pull outputs that can sink and source current, eliminating the need for external pull-up resistors and simplifying design.
  • Rail-to-Rail Input Common-Mode Range: The input common-mode range extends beyond the supply rails, allowing for increased flexibility in signal detection.

Applications

The TLV3702CDR is versatile and can be used in a wide range of applications, including:

  • Battery-powered electronics
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Relay drivers
  • Switching power supplies

Package and Quality

The TLV3702CDR comes in a small-outline package (SOIC) which is suitable for surface-mount technology (SMT), ensuring compact and reliable integration into electronic systems. Texas Instruments is known for its commitment to quality, and this product meets high standards for performance and durability.

Conclusion

With its combination of low power consumption, high accuracy, and wide supply voltage range, the TLV3702CDR from Texas Instruments is an excellent choice for designers looking to incorporate a reliable comparator into their electronic designs. Its versatility across various applications and the convenience of its packaging make it a valuable component in both prototyping and mass production stages.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess