EN
  • EN
  • DE

TLV4062DRYR

Part No TLV4062DRYR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-POWER COMPARATOR  /  Comparator General Purpose Push-Pull 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series TLV40x2
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.5V ~ 5.5V
Current - Output (Typ) 5mA
Current - Quiescent (Max) 6.5µA
Hysteresis 60mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-UFDFN
Mounting SMD (SMT)
Supplier Device Package 6-SON (1.45x1)
Base Product Number TLV4062
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV4062DRYRTR,296-TLV4062DRYRCT,296-TLV4062DRYRDKR
Standard Package 5,000
Win Source Part Number 972414-TLV4062DRYR
Ultra Librarian 3D Model Ultra Librarian TLV4062DRYR CAD Model

Description

The TLV4062DRYR is a precision operational amplifier from Texas Instruments, renowned for its high performance and reliability. This op-amp is designed to meet the demanding requirements of a wide range of applications, from industrial and automotive systems to consumer electronics.

Key Features

  • Low Offset Voltage: The device offers a low input offset voltage, which ensures accurate signal amplification without significant deviation, making it ideal for precision applications.
  • Wide Bandwidth: With a wide bandwidth, the TLV4062DRYR can handle a broad range of frequencies, allowing it to be used in diverse applications including audio processing, filters, and data acquisition systems.
  • Rail-to-Rail Output: The rail-to-rail output capability enables the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Power Consumption: Designed for efficiency, the TLV4062DRYR consumes minimal power, which is crucial for battery-powered devices and energy-sensitive applications.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing design flexibility and making it suitable for a variety of circuit configurations.

Applications

The TLV4062DRYR is versatile and can be used in a multitude of applications, including:

  • Test and Measurement Equipment
  • Medical Devices
  • Sensor Signal Conditioning
  • Analog Filters
  • Audio Electronics
  • Active Power Management

Package and Quality

The operational amplifier is available in a compact SON package, which is not only space-saving but also offers excellent thermal performance. Texas Instruments ensures that the TLV4062DRYR meets stringent quality standards, providing reliable and consistent performance across various environmental conditions.

Conclusion

With its combination of precision, efficiency, and flexibility, the TLV4062DRYR from Texas Instruments stands out as an excellent choice for designers looking to enhance the performance of their electronic systems. Whether for industrial, automotive, or consumer electronics, this operational amplifier is engineered to deliver top-notch results.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2668 $52.1364
54+ $1.8599 $100.4346
84+ $1.8018 $151.3512
115+ $1.7437 $200.5255
149+ $1.6856 $251.1544
199+ $1.5112 $300.7288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess