EN
  • EN
  • DE

TLV431ACDR

Part No TLV431ACDR
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1109499-TLV431ACDR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV431ACDR CAD Model

Description

The TLV431ACDR from Texas Instruments is a precision low-voltage shunt regulator that offers excellent stability and performance for a variety of applications requiring voltage regulation. This device is a three-terminal adjustable shunt regulator with a specified thermal stability over applicable automotive, commercial, and military temperature ranges.

The regulator features a low output voltage range from 1.24V to 16V, with an adjustable output voltage that can be set with two external resistors. The TLV431ACDR has a typical dynamic output impedance of 0.22 ohms. The low output voltage combined with a 1% initial voltage reference accuracy makes it ideal for precision applications.

With a wide operating current range from 1 mA to 100 mA, this component is versatile and can be used in various circuit configurations. The TLV431ACDR is capable of operating over a broad range of temperatures, from -40°C to 85°C, ensuring reliable performance in diverse environments.

This shunt regulator comes in a small-outline transistor (SOT-23) package, which is suitable for automated assembly processes and helps to save space on printed circuit boards. Its small size and low power consumption make it an excellent choice for portable and battery-powered applications.

Key features of the TLV431ACDR include its low minimum operating current, which helps to maintain regulation with minimal power loss. Additionally, the device offers excellent thermal stability and a fast turn-on response, which is critical for applications that require quick power-up sequences.

Applications for the TLV431ACDR are diverse and include adjustable voltage and current references, power supply monitors, and battery chargers. It's also commonly used in switch-mode power supplies, linear regulators, and digital-to-analog converters (DACs) where precision voltage regulation is crucial.

Overall, the TLV431ACDR from Texas Instruments is a reliable and flexible solution for designers looking to incorporate a high-performance, adjustable shunt regulator into their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7170 $50.1900
170+ $0.5883 $100.0110
265+ $0.5699 $151.0235
365+ $0.5515 $201.2975
470+ $0.5331 $250.5570
630+ $0.4780 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess